High Definition

Harness the power of smooth, ultra-high definition video and pristine audio output with the CyberHub 5030. Offering a fast 60Hz refresh rate and a maximum resolution of up to 3840 × 2160, it delivers pure, flicker-free UHD video to any monitor equipped with a DisplayPort.

Dual 4K/60Hz Resolution
The CyberHub 5030’s offers up to 60Hz refresh rate for a fluid viewing experience. This feature reduces eye strain and improves clarity in fast-moving images, perfect for high-action videos, competitive gaming, and graphic-intensive applications. Enjoy flicker-free, ultra-high definition visuals with unparalleled smoothness.

Small & Portable
The CyberHub 5030 is designed for both office use and life on the road. Its durable, aluminum-reinforced compact enclosure and high-gauge connector cord ensure lasting performance and reliability.

Universal Compatibility
The CyberHub 5030 extends the advantages of DisplayPort 1.2 to any desktop or mobile device capable of video output via USB-C. It enables connections to large-format displays, delivering pristine-quality video and audio output from your device.

More to See
Enjoy all the benefits of DisplayPort, including the ability to daisy-chain HD monitors for a truly expanded view. With support for multi-stream transport (MST) and single-stream transport (SST), Windows users can enjoy multiple displays, enhancing productivity and creating a more immersive experience.

Universally Friendly

The CyberHub 5030, featuring a USB Type-C plug, offers simplified plug-and-play connectivity to any supported desktop or mobile device. There’s no need for special setup or software drivers; simply connect your computer and display, and you’re all set.