Dual Monitor Gas Spring Arm Desk Mount - Fits13" to 32”monitor, Max Load up to 22 lbs(Each), Full Motion Height Swivel Tilt Rotation Adjustable, VESA 75/100mm, Cable Management, Aluminum Alloy, Detachable, Fits Two Flat/Curved Monitor
Create your ideal dual monitors setup with gas spring arms, supports up to two 32” monitors. This versatile and ergonomic solution is perfect for both the office and home use, allowing you to create a comfortable, a clean desk, and efficient workspace that maximize your productivity
Designed to support most of flat/curved monitors from 13" to 32" and weigh up to 22lbs (10Kgs) each. Compatible with VESA 100x100mm or 75x75mm mounting holes
Achieve the perfect viewing angle with 90° upward tilt, -45° downward tilt, 180° VESA plate swivel and 360° screen rotation, 360° pan swivel and 360° arm swivel
Premium gas spring monitor arm assists height adjustment from 4.72" to 16.14", optimizing your viewing angle, reducing your eyes and neck stress and preventing ergonomic injuries
Extend up to 16.93 inches from the wall, providing ample space for your monitor to be positioned at the perfect height and distance for your needs, freeing up space on your desk
Unlimited adjustability with dual independent pivots and arms for any setup. Allowing you to position your monitors at the perfect height and distance for a comfortable and productive workday
You can manually adjust the tension of the gas spring. Simply turn the shock five times, then test if the tension is holding the monitor sturdily
-To increase the tension, turn the shock counter-clockwise (+)
-To decrease the tension, turn the shock clockwise (-)
Integrated cable management helps you keep your desk tidy and organized, so you can focus on your work without distractions
C-clamp and Grommet bases are both included in the package for a quick and easy installation -Solid C-clamp fits most desktops from 0.39" to 2.36” thick -Grommet mount supports up to 2.76" thick with a Grommet hole diameter between 0.39” to 2.36”
SIIG’S Dual Monitor Gas Spring Arm Desk Mount - 13" to 32” transforms your workspace, boosting productivity and ergonomics, creating a clutter-free workspace, enhancing entertainment experiences, and more
Increase productivity by having multiple applications or documents open simultaneously on two monitors
Ideal for multitasking, enabling users to view emails on one screen while working on a project on the other
Free up valuable desk space by mounting your monitors, creating a clean and organized work environment
Traders often use multiple monitors to monitor stock charts, news feeds, and financial data simultaneously
A dual monitor setup provides a comprehensive view of market conditions