Presenting the Plugable USB-C 6-In-1 Mounted Hub (AD-6IN1) for the 24-inch Apple iMac, a game-changer for keeping essential ports within easy reach. No more fumbling around behind your screen, this innovative hub brings the convenience of 1x USB-C (10Gbps), 1x USB-A (10Gbps), 2x USB 2.0, and both SD and Micro SD card readers and suspends them right beneath your iMac's display. Whether it's connecting high-speed peripherals or transferring data in a flash, this hub ensures your most needed connections are always at hand.
Installation is a breeze with this Plugable USB C Hub, no tools required. Simply insert the included mounting ring into your iMac's cable cutout, hook on the 6-in-1 dock, and connect it to a USB-C port on the back of your iMac. And just like that, you have a powerful expansion solution with a sleek, minimalist aesthetic.
Designed exclusively for the 24-inch Apple iMac, this hub is the perfect solution for users looking to expand their port potential without compromising on design or functionality. Ideal for professional use, creative projects, or everyday tasks, the Plugable USB-C 6-In-1 Mounted Hub is an indispensable addition to your iMac setup.
24" iMac Ready
Plug-and-play performance with 24” iMacs. Nothing to download.
6-in-1 Right Up Front
All your favorite ports are within easy reach — including a USB-C port and USB-A ports for your legacy devices.
Super Simple Installation
No tools required, insert the mounting ring and hook on the hub in just a few easy steps.