Meet the Keychron Q5 Max, a full metal QMK/VIA wireless custom mechanical keyboard upgraded with a 2.4 GHz wireless connection, featuring a 1000 Hz polling rate. Elevating the typing experience further, it has been thoughtfully upgraded with multiple layers of acoustic foams, ensuring a premium sound quality with every keystroke.
Paired with many other premium features, such as the double-gasket design, PBT keycaps, screw-in stabilizers, and more, the Keychron Q5 Max promises an unparalleled typing journey that transcends expectations.
Experience peak gaming performance on the fly with the 2.4 GHz wireless connection boasting a rapid 1000 Hz polling rate. For seamless multitasking across your computer, phone, and tablet, you can effortlessly connect the Q5 Max via Bluetooth 5.1 to three devices.
Note: The screw heads are molded into the case, so they have a very strong grip and won’t fall out.
The entire metal body is crafted with 6063 aluminum that is processed through CNC machined, polished, sandblasted, and undergoes 24 more manufacturing stages to make this solid metal piece of art that is the Q5 Max.
Elevate the typing experience with a combination of premium acoustic foams such as IXPE, PET, and Latex. Each keystroke becomes enjoyable, making every tap a delight for the senses.
We designed every component to be able to assemble easily so you can customize and adjust each component with ease to create your ultimate typing experience.
A powerful ARM Cortex-M4 chip (MCU) equipped with 256K Flash will provide more flexibility for developers. The polling rate is 1000 Hz right out of the box on 2.4 GHz and wired modes (90 Hz on Bluetooth mode), which makes the latency hardly noticeable even in competitive games.
The Double Gasket Design is a new innovative structure in the industry. In addition to the gaskets on the plates, we added silicone pads between the top and bottom cases to significantly reduce the acoustic resonance between the metals and reduce the noise of the impacted metals.
Experience the next level of key sounds and comfort with our gasket mount design together with a flexible PC (Polycarbonate) plate. This design combination allows the keyboard to maintain the flexibility of the gasket structure and improves the overall typing sound.
To further fine-tune your typing experience, we designed our unique Keychron spherical-angle (KSA profile) double-shot keycap set with premium non-backlight shine through PBT material, that is oil-resistant and durable for long-term use.
Built with the Mac users’ experience in mind while still retaining compatibility for Windows devices, the Q5 Max comes with a system toggle and an additional set of customized keycaps for both Windows and macOS systems. You can now save two different layouts on the keyboard, one for each system.
Endless possibilities for a fluid workflow thanks to its ability to remap any key, and create macro commands, shortcuts, or key combinations through the QMK/VIA
Every detail matters for a personalized typing experience, that’s why we give you the power. You can hot-swap every switch on the Q5 Max with almost all of the 3pin and 5pin MX style mechanical switches on the market (including Cherry, Gateron, Kailh, Panda, etc.) without soldering required. You can customize your own typing experience in seconds.
Comes with 22 types of RGB backlight settings. You can further fine-tune the RGB hue, saturation, brightness, effect speed, and different modes, or even remap these keys with QMK/VIA
Our exclusive Gateron Jupiter mechanical switch (for the Fully Assembled version only) comes with a 3-pin design, its pre-lubed with a reliable Gateron quality standard with up to 80 million keystrokes lifespan. While their unique LED diffuser design offers high RGB backlight transmittance and softer backlight effect.
The banana switch provides an early tactile bump at the top with a uniquely smooth experience like those Panda switches on the market.
No detail is too insignificant when it comes to your fingertip feel. We’ve integrated the PCB-mounted screw-in stabilizers for a smoother typing experience with less wobbliness on the big keys such as the space bar, shift, enter, and delete keys. You can even customize your favorite stabilizers on your own.