ViewSonic LS741HD 5000 Lumens 1080p Laser Projector with H/V Keystone, 4 Corner Adjustment, 360 Degree Projection, 1.6x Optical Zoom, LAN Control, and 24/7 Operation

Bring powerful clarity to every presentation with the ViewSonic ® LS741HD laser projector. Featuring the latest laser phosphor technology, this projector delivers 5,000 ANSI lumens of brightness, for sharp images even in environments with strong ambient lighting. Enjoy a maintenance-free projection experience without having to deal with complicated lamp replacements. Plus, this eco-friendly projection solution also features a compact design for easier transportation. This projector is capable of creating images up to 300” in 1080p Full HD resolution, making it perfect for boardrooms, lecture halls, auditoriums, and other large spaces. Enjoy easier setup and versatile usage across a wide variety of scenarios with features including 1.6x optical zoom, LAN control, H/V keystone, 4-corner adjustment, 360° projection, portrait mode and more.

  • VERSATILE PROJECTOR: High brightness 5000 Lumens 1080p laser projector with advanced visual features
  • LONG LAMP LIFE: Long-lasting laser phosphor light source allows the lamp to shine bright for up to 30,000 hours
  • EASY SETUP: 1.6x optical zoom, 360 degree projection, H/V keystone, and 4 corner adjustment
  • AUTO POWER ON/OFF: This projector can be configured to automatically turn on and off
  • LAN CONTROL: Schedule, and manage the projector remotely with Crestron, AMX, Extron, PJ Link, ATEN, and ViewSonic’s vController
  • FLEXIBLE CONNECTIVITY: Supports most media players, PCs, Macs, and mobile devices with inputs such as HDMI 1.4, and USB Type A


Long-lasting Laser Phosphor Light Source

Designed with a sealed optical engine and laser phosphor light source lasting up to 30,000 hours*, this projector delivers long-term, virtually maintenance-free usage for a lower overall total cost of ownership

*Light source life may vary based on actual usage and other factors.

Bright in any Environment

Packed with a stunning 5,000 ANSI lumens of brightness, this projector produces bright images in any environment - with excellent performance in rooms with high ambient light.

Huge Screen Size for Less Cost

Delivering images measuring up to 300", this projector offers a huge screen size for less cost per square inch when compared to a digital display.

Reduced Weight and Size

This projector weighs 35% less and is 35% more compact compared to its predecessors. Enjoy easier transporation and installation.

Flexible Installation

With H/V keystone correction, 360o projection capabilities and the ability to display images in portrait mode, this versatile projector makes setup easier than ever.

Comprehensive LAN Control

Centralize device management and streamline operations by connecting your projector to Crestron, AMX, PJ Link, ATEN or Extron systems.

Enhanced Colors

Experience deeper blacks and brighter whites thanks to a state-of-the-art Texas Instruments .65" DMD chip. This high native contrast ratio lets you enjoy greater visual depth, clearer images and enhanced legibility.

Reliable 24/7 Operation

Featuring a long lifespan, this professional-grade projector is designed for reliable, continuous 24/7 use.

ViewSonic LS741HD