Quantum Thunderbolt ™ 4 Mini Dock

The IOGEAR Quantum Thunderbolt 4 Mini Dock merges cutting edge technology and high-quality hardware with innovative design elements. The Quantum Thunderbolt 4 Mini Dock allows users to get full capabilities from their Thunderbolt 4 laptops in a small compact design. Connect up to two 4K displays and other Thunderbolt or USB-C ® devices.

Stunning 8K or Dual 4K Displays

Drive a single, stunning 8K@30Hz display or immerse yourself in dual 4K@60Hz glory, all through the convenience of a single USB-C  ® cable. Witness vibrant detail and buttery-smooth motion, taking full advantage of Thunderbolt 4 speeds.

Connect 3 USB-C  ® / Thunderbolt  ™ Device

The IOGEAR Thunderbolt 4 Mini Docking Station provides a versatile solution for connecting multiple 3 USB-C  ® or Thunderbolt 4 devices with a maximum transfer rate of 40Gbps. Compact and efficient docking station is designed to cater to the high-speed connectivity requirements of modern businesses and academic settings.

Blazing Speed & Reliable Power for All-Day Workflow

Experience data transfer like never before with our blazing-fast 40 Gbps connection, shredding through files and workloads at warp speed. Plus, get the power you need with up to 86W of power delivery, keeping your laptop fueled for nonstop action.

High-Speed USB-A peripherals

Our blazing 10Gbps USB-A port lets you unleash the full potential of your high-performance peripherals. Transfer massive files quickly, edit large media projects without a hitch, and connect high-speed devices with ease. No more waiting, just productivity.

Ultimate Thunderbolt Compatibility

With Intel’s Thunderbolt 4 chipset, the dock is compatible with all Thunderbolt 4 computers including Windows and Mac OS platforms. Transform laptop into a productivity powerhouse – all through the versatile power of Thunderbolt 4.