Industrial Grade USB-C 5Gbps Hub & PD Charging Station - 600W, Adds 16 USB-C Charging Ports, 2-port 100W & 14-port Charging up to 30W; 14 Port USB Hub, Data Transfer up to 5Gbps, PD 2.0 & 3.0 for 5V/3A, 9V/3A and 12V/2.5A, Over Current, Over Voltage, Over Heating, Short Circut, ESD Protection, Metal Housing, UL Certification
Heat dissipation and durable metal shell rack, can be mounted into a standard 1U of EIA-standard 19-inch rack using ear-mounts (included)
Withstands wear and tear in various harsh environments
It is designed with a power switch to allow users to conserve energy when the hub is not in use. There is also a built-in LED to indicate power status
Enables to turn on/off the fans automatically according to the temperature setup
Compatible with all USB-C devices, such as Apple iPhone 15/14/13/12/11/X, iPhone 8, iPhone 8 Plus, Samsung Galaxy Note 8, S8, S8 plus and more, Tablets/ Laptop for Apple iPad, MacBook 12-inch, MacBook Air/Pro and more USB-C devices. This is an excellent choice for USB-C products to be charged
*Note: iPhone 15 Pro / Max is support charging only when use USB-C to USB-C PD cable, and support charging & data when use USB-C to USB-A+C data cable