Dual Monitor Arm Desk Mount - Up to 32” monitor, Max Load up to 19.8 lbs(Each), Visible Screen Weight Indicator, Full Motion Height Swivel Tilt Rotation Adjustable, VESA 75/100mm, Detachable VESA Plate, Cable Management, Tools Storage, Compliant with BIFMA X5.5 24 standard testing and compliant with TAA
Delivers smooth, effortless adjustments and stable for 32” monitors. Easy to adjust the height, tilt, and swivel of your monitor, so you can find the perfect position for your eyes and neck
Fine-tune your monitor setup with 90° upward tilt, 40° downward tilt, 180°swivel and screen rotation 360° for landscape or portrait mode, easy to hold the screen in the correct, comfortable position to meet your needs
Lift the arm 19.65 inches (499 mm) to find the perfect and ergonomic viewing height relieves your body strain, create your sit or stand ergo working environment
Extend up to 18.15 inches from the wall, providing ample space for your monitor to be positioned at the perfect height and distance for your needs, freeing up space on your desk
Unlimited adjustability with dual independent pivots and arms for any setup, from back-to-back to side-by-side to top-and-bottom. Allowing you to position your monitors at the perfect height and distance for a comfortable and productive workday
Note: If the VESA mount of the monitor is not in the center, be careful that the bottom monitor may hit the desk when using the stacking mode
Fits most desktops from 0.71" to 2.24" (18mm to 57mm) thick with a needed (50mm) depth
Note: Different mount methods are suitable for different desktop thick
Built-in the visible screen weight indicator and manually controlled spring tension in the upper arm allow for easy adjustment. When using it for the first time, insert the allen key into the back of the arm to adjust, so that the spring output is balanced with the weight of the screen, and you can move it as you like
Hidden tool storage design save time looking for tools and allows you to easily access tools at any time without worrying about losing them
Integrated cable management helps you keep your desk tidy and organized, so you can focus on your work without distractions
Made of high-quality aluminum alloy for secure support, providing a stable platform for your monitor
Compliant with Business and Institutional Furniture Manufacturers Association (BIFMA) X5.5 24 standard testing and compliant with TAA