Expand your network’s bandwidth and reduce traffic bottlenecks with TRENDnet’s high-speed and reliable Multi-Gigabit Switch. This multi-gig 2.5G / 10G switch comes equipped with 2.5G RJ-45 ports that provide speeds capable of up to 2.5Gbps over existing Cat5e or better cabling. It also offers one dedicated 10G RJ-45 port for an ultra-fast network connection, providing a cost-effective solution in adding 10G link capability to any SMB network. The fanless design on this multi-gigabit 2.5G / 10G switch lowers energy consumption and eliminates distracting operating noise. TRENDnet’s reliable multi-gigabit switches are cost-effective solutions to increase your network’s throughput.
No configuration needed, simply connect network devices to this multi-gigabit 2.5G / 10G switch
Compact fanless design on the 2.5G / 10G switch lowers energy consumption and eliminates operating noise
The 2.5Gb switch sends larger packets, or Jumbo Frames (up to 12KB), for increased performance
Equipped with 2.5G RJ-45 ports that provide higher gigabit speeds capable of up to 2.5Gbps over existing Cat5e or better cabling
The multi-gigabit 2.5G / 10G switch features a sturdy metal housing
Features a convenient wall mountable design for greater installation flexibility
Equipped with one 10G port for an ultra-fast network connection providing a cost-effective solution in adding 10G link capability
Standards |
|
Device Interface |
|
Data Transfer Rate |
|
Performance |
|
Power |
|
MTBF |
|
Fan / Acoustics |
|
Operating Temperature |
|
Operating Humidity |
|
Dimensions |
|
Weight |
|
Certifications |
|
Warranty |
|
PACKAGE CONTENTS |
|