Peerless-AV’s Universal UC/VC Sound Bar Mount comes with all the necessary hardware to
mount UC/VC sound bars (with suitable fixing points) above or below your display. This mount is fully adjustable, so you can minimize the gap between your display and sound bar for a clean finish. The flexible design can be used with sound bars up to 19.8lb (9kg) and is designed to work with single displays up to 98"+ and dual displays up to 75".
Features