Desk Mount Dual Gas Spring Monitor Arm - Up to 32” monitor, Max Load up to 19.8 lbs(Each), Full Motion Height Swivel Tilt Rotation Adjustable, Height Adjustment up to 18.38", VESA 75/100mm, Cable Management, High Quality Aluminum Alloy, Slim and Elegant Design, Compliant with TAA
Create your ideal monitor setup with gas spring arms, supports up to two 32” monitors. This versatile and ergonomic solution is perfect for office use, allowing you to create a comfortable, a clean desk, and efficient workspace
Dual monitor desk mount fits most of flat/curved monitors up to 32 inches in size and weigh up to 19.8lbs (9Kgs) each. Compatible with VESA 100x100mm or 75x75mm mounting holes
Achieve the perfect viewing angle with 90° upward tilt, -35° downward tilt, 180° VESA Plate swivel and +-128° Screen rotation, 180° pan swivel and 360° arm rotation
Premium gas spring monitor arm assists height adjustment from 7.36” to 18.38", optimizing your viewing angle, reducing your eyes and neck stress and preventing ergonomic injuries, effortlessly adjust your monitor’s position with just a gentle touch
Extend up to 20.28 inches from the wall, providing ample space for your monitor to be positioned at the perfect height and distance for your needs, freeing up space on your desk
Unlimited adjustability with dual independent pivots and arms for any setup. Allowing you to position your monitors at the perfect height and distance for a comfortable and productive workday
*Note: If the VESA mount of the monitor is not in the center, be careful that the bottom monitor may hit the desk when using the stacking mode
You can manually adjust the tension of the gas spring. Simply turn the shock five times, then test if the tension is holding the monitor sturdily
- To increase the tension, turn the shock counter-clockwise (+)
- To decrease the tension, turn the shock clockwise (-)
Integrated cable management helps you keep your desk tidy and organized, so you can focus on your work without distractions
Fits most desktops from 0.4” to 2.55” (10-65 mm) thick
High quality aluminum alloy, simple, slim and elegant appearance design, providing a stable and secure platform for your monitor
Completely manufactured in a TAA designed country