Heavy Duty Single Monitor Arm Desk Mount for 22”- 49” Monitor, Top Mount C-Clamp, Weight Between 4.4 - 44 lbs, Visible Screen Weight Indicator, Full Motion Height Swivel Tilt Rotation Adjustable, VESA 75mm/100mm, Detachable & Locking VESA Plate, Cable Management, Tools Storage. Single Monitor Desk Mount, fits one 44 lbs Heavy Duty Monitor, Compliant with BIFMA X5.5 24 standard and compliant with TAA
Delivers smooth, effortless adjustments and stable for large and heavy monitors. It supports up to a 49” monitor and can be mounted on a desk using a top mounting C-clamp. Easy to adjust the height, tilt, and swivel of your monitor so that you can find the perfect position for your eyes and neck
Designed to support the largest monitors that are 22 inches to 49 inches in size and weigh up to 44lbs (20Kgs). Compatible with most flat, ultrawide, and curved monitors (For 1800R only) with VESA patterns 75x75 and 100x100mm
Fine-tune your monitor setup with a 90° upward tilt, 40° downward tilt, VESA plate swivel 180°, arm swivel 360°, pan swivel 360° and screen rotation 360°, easy to hold the screen in the correct, comfortable position to meet your needs
Lift the arm 23.67 inches (601.2 mm) to find the perfect and ergonomic viewing height that relieves your body strain, and creates your sit or stand ergo-working environment
Extend up to 20.7 inches from the wall, providing ample space for your monitor to be positioned at the perfect height and distance for your needs, freeing up space on your desk
Top Mount C-clamp fits most desktops from 0.79" to 2.36" (20mm to 60mm) thick with a needed (60mm) depth, easily mounts and removes from the top of your desk
Note: Different locking methods are suitable for different desktop thick
Built-in the hidden visible screen weight indicator and manually controlled spring tension in the upper arm allow for easy adjustment without tools. When using it for the first time, insert the allen key into the back of the arm to adjust, so that the spring output is balanced with the weight of the screen, and you can move it as you like
Hidden tool storage design saves time looking for tools and allows you to easily access tools at any time without worrying about losing them
With a detachable design, you can easily attach your monitor to the arm after installing the VESA assembly on your monitor. Simple hook the monitor onto the arm or remove it without tools
When using it for the first time, insert the Allen key into the back of the arm to adjust, so that the spring output is balanced with the weight of the screen, and you can move it as you like
Integrated cable management helps you keep your desk tidy and organized, so you can focus on your work without distractions
Made of high-quality aluminum alloy for secure support. This single heavy-duty monitor arm with a top mount is built to last, providing a stable platform for your monitor
Compliant with Business and Institutional Furniture Manufacturers Association (BIFMA) X5.5 24 standard and compliant with TAA
Compatible with most 49" super ultra-wide 32:9 curved monitor brands, such as Samsung (G95SC / CRG9 / CJ890 / S95UA), LG 49WL95C-W, Asus ROG (XG49WCR), AOC (AG493UCX), Dell (U4924DW / U4919DW)