4x4 HDMI Matrix + Video Wall + Quad-Viewer Processor, 4K@60Hz, HDCP 2.2, Seamless Switching, 1x2, 1x3, 1x4, 2x1, 2x2, 3x1 and 4x1 Video Wall Modes, PIP and Five Quad-view Display Modes, EDID Management, Push Buttons, IR Remote Control, Software Control, TAA Compliant
Note: One unit supports three functions, but only one function can be used at a time
Allows any of 4 HDMI sources to be displayed on any of 4 HDMI displays, seamless switching ensures no switching delay and pictures loss during transitions
Allows you to create a larger display by combining multiple displays, multiple video wall splicing modes include 1x2, 1x3, 1x4, 2x1, 2x2, 3x1 and 4x1, enjoy flexible display configurations, support image size and position adjustment through software for the splicing edge
M ulti-viewer mode can routes four ultra-high definition HDMI video sources to a single display at the same time, enhance your viewing experience with Picture-in-Picture (PIP) and five quad-view display mode options
I mmerse yourself in stunning visuals with support for the high resolutions including 4K@60Hz 4:4:4 8-bit HDR and 4K@60Hz 4:2:0 10-bit HDR, video bandwidth up to18 Gbps, HDCP 2.2 compliant
Easily control via front panel buttons, IR remote control and software control through Micro-USB port
Matrix / Quad-viewer and Video Wall Mode Settings
Comes with four HDMI video input ports, four HDMI output ports, one S/PDIF audio in jack, one S/PDIF audio out jacks, one 3.5mm audio out jacks, one Micro USB for software control port, one USB-A for FW update port, four push buttons for reserved, three function buttons, four push buttons for video input selection or Select windows 1-4 source, one DC power jack (12V/3.33A)
Supports default HDMI EDID, learns the EDID of displays and user defined EDID, enhancing compatibility for a seamless experience, default EDID includes 4K@60 2ch, 4K@30 7.1ch, 1080p60 2ch, 1080p60 7.1ch
Supports S/PDIF embedded, S/PDIF and 3.5mm stereo audio extract, 3.5mm supports 2ch, S/PDIF supports PCM 2.0, Dolby Digital, DTS. In addition, HDMI out support uncompressed 7.1ch & digital 7.1ch audio
Firmware upgradable through USB drive for support of new features and technology enhancements
Completely manufactured in a TAA designed country