The Peerless-AV® Paramount™ Flat Panel Cart provides a sleek mobile solution for 55" to 75"+ displays. This cart is built with two heavy-duty poles that perfectly center the display at a maximum height of 61.5" (1563mm). The shape of the base allows multiple carts to be nested together, reducing the amount of storage space needed. Maneuverability is made easy with the four-inch casters and locking brakes. The PR565 also comes with a spacious metal shelf for AV components, as well as a video conferencing camera that can be mounted above or below the display.
Features