Dual 4K Display, the Convenient Way
Adding multiple screens to your work setup has been shown to dramatically increase productivity. The Plugable USB-C Dual 4K HDMI Dual Monitor adapter (USBC-6950M) is designed to give you those productivity gains even if your computer doesn’t support multiple displays — like base model M1, M2, and M3 Macs. Of course, the USB C HDMI splitter works just as well with Windows 10 and newer, and ChromeOS 100+ systems, too.
At the heart of this HDMI extender for dual monitors is a DisplayLink DL-6950 chipset. You’ll need to download the DisplayLink drivers (manual installation on Mac; generally an automatic process on Windows machines), but once you do, you’ll see the benefits this HDMI 2.0 compatible multiple monitor adapter provides. From a single Thunderbolt 3 / Thunderbolt 4, USB4, or USB-C port, add two HDMI ports. The HDMI multi port adapter is a straightforward way to connect two monitors to laptop, even a MacBook that would otherwise only support one display.
Dual 4K
Add 2x 4K HDMI ports to a single Thunderbolt, USB4, or USB-C port
Even With Mac
DisplayLink Technology allows Mac users to add 2x 4K screens
Compatibility
macOS 11+, Windows 10 and newer, and ChromeOS 100+ systems with Thunderbolt, USB4, or USB-C support