MSI Claw A1M, a groundbreaking handheld gaming device that marks a new era in portable gaming experiences. Powered by Intel ® Core™ Ultra processors and featuring Intel ® XeSS technology, ensuring a smooth and immersive gameplay experience even on AAA titles
Swift Transfers and Extensive Connectivity with Thunderbolt™ 4
*Support PD charging from 45W (20V@2.25A) and up to 65W(20V@3.25A) at System running (S0 Power State) and Sleep mode (Modern Standby Low-Power Idle State), from 15W(5V@3A) and up to 65W(20V@3.25A) at Hibernate (S4 Power State), Off (S5 Power State). The overall system performance may be affected in order to adapt the charging current. The charging rate will vary depending on the system and battery status. MSI PD Charger is recommended.