The AOPEN Chromebox Mini 2 brings together ChromeOS with AOPEN hardware, presenting a harmonious blend of performance, reliability, and affordability tailored for even the most demanding and mission-critical scenarios. Designed to excel in commercial, industrial, and medical settings, this innovative device ensures reliability at scale, making it an ideal choice for kiosk and digital signage applications, as well as end-user desktop applications.
The AOPEN Chromebox Mini 2's pocket-sized design fits seamlessly into any environment, making it perfect for spaces where real estate is at a premium. Powered by an Intel Celeron processor, the AOPEN Chromebox Mini 2 delivers uncompromised performance for a variety of applications.
Military-grade Durability: STD-810H Compliant
Engineered to withstand the rigors of diverse environments, the AOPEN Chromebox Mini 2 is
MIL-STD-810H compliant. This means it can endure challenging conditions, offering reliability that goes beyond the ordinary. From demanding commercial settings to public spaces, the AOPEN Chromebox Mini 2 stands the test of durability.
Aluminum & Metal Design
Reinforcing its military-grade status, the AOPEN Chromebox Mini 2 features a robust
metal and aluminum design, distinguishing it from conventional plastic builds. This ventless, fanless chassis is not merely a testament to durability; it acts as a shield, safeguarding internal components from harmful dust accumulation and various environmental threats. The innovative design not only ensures silent operation but also resilience, delivering superior performance and longevity even in challenging conditions.
Dual-Output HDMI @ 4K
The Dual HDMI Output of the AOPEN Chromebox Mini 2 offers flexibility and versatility in connecting to various displays without adapters. Connect and manage multiple displays, and enable a dynamic, impactful presentation of content. The dual-HDMI capability ensures a seamless and efficient experience, versus others with one USB-C and one HDMI output.
AC Power Auto Recovery
Alleviate the need for physical reboots in kiosks, sparing the necessity of dismantling setups for a straightforward restart. Eliminate on-location service calls solely for powering on a device, and sidestep the inconvenience of using ladders for digital signage management. Thanks to APAR (AC Power Auto Recovery) on the AOPEN Chromebox Mini 2, these challenges are effectively addressed, promising a smoother and more efficient resolution to common pain points.
Dual External Antennas
Featuring dual-band external antennas, the AOPEN Chromebox Mini 2 goes the extra mile to optimize Wi-Fi coverage, delivering robust connectivity even in expansive, challenging, or areas with questionable signal strength. This setup enhances the device's reach, providing a seamless and high-quality wireless experience in diverse environments, especially when content updates or feature changes are frequent.
The External Power Switch is a strategic feature designed to simplify the process of performing a manual reboot on the AOPEN Chromebox Mini 2. By incorporating this switch, the need to open a kiosk or access hard-to-reach digital signage for a reboot is eliminated, streamlining maintenance procedures and ensuring efficient operation.
Benefit from our robust 3-year commercial-grade warranty, a testament to its quality and reliability. And if you're aiming for long-term peace of mind, our warranty is expandable to an impressive 5 years. Your business deserves technology that's as committed as you are.
Complex setup processes? Not here. The AOPEN Chromebox Mini 2 introduces Zero-Touch Enrollment, streamlining deployment and saving valuable time. Whether you're integrating a single device or deploying them at scale, this feature ensures a hassle-free and efficient onboarding experience.