Universal Input

The Vertiv Geist Universal Rack PDUs are equipped with Universal Input that can handle all common AC power specs across the globe, simplifying inventory management and allowing users to adjust power supply configurations without buying another unit. Use the appropriate Vertiv Facility Side Cable (sold separately) so you can use your rPDU on a specific power configuration.

Next Generation IMD

Integrated with the Vertiv Geist Next Generation IMD with 128x128 high-visibility touchscreen LCD that displays power data. The touchscreen interface can set up PDUs locally without the need for a network connection. It has an internal sensor that intelligently adjusts the orientation based on horizontal or vertical installation.

Secure Data

The Vertiv Geist Next Generation IMD helps protect your data and operations with enhanced security features with a secured boot that utilizes a hardware-based trust anchor. The integrated redundant power-sharing port connects two IMDs in the rack and provides backup power.

UL-Listed and TAA-Compliant

All Vertiv Geist RPDUs are individually tested for functionality and reliability. This Vertiv Geist Monitored rPDU is UL-listed, TAA-compliant, and RoHS certified. It helps ensure a smoother selection, procurement, and deployment process for those who are under the federal, state, and local governments. All Vertiv Geist Rack PDUs are backed with a standard three-year warranty that automatically extends to five years if the product is registered within 120 days of purchase.

VP4UU0A0

Input: Universal

Outlet:  (24) U-Lock C13 outlets and (12) U-Lock C19 receptacles

Current: 16A-48A

Voltage: 208V-415V

Power Capacity: 11kW

VP4UV0A0

Input: Universal

Outlet: (24) U-Lock C13 outlets and (6) U-Lock C19 receptacles

Current: 32A-63A

Voltage: 208V-415V

Power Capacity: 22kW

VP4UU0A1

Input: Universal

Outlet: (30) Combination C13/C19

Current: 16A-48A

Voltage: 208V-415V

Power Capacity: 11kW

VP4UV0A2

Input: Universal

Outlet: (30) Combination C13/C19

Current: 32A-63A

Voltage: 208V-415V

Power Capacity: 22kW