The Vertiv Geist Monitored Rack PDU provides quick access to critical power usage information to evaluate energy usage trends and maximize uptime which increases your power infrastructure efficiency. It is available in either horizontal or vertical form factor.
Integrated with the Vertiv Geist Next Generation IMD with 128x128 high-visibility LCD that displays power data. It has an internal sensor that intelligently adjusts the orientation based on horizontal or vertical installation.
The Vertiv Geist Next Generation IMD helps protect your data and operations with enhanced security features with a secured boot that utilizes a hardware-based trust anchor. The integrated redundant power-sharing port connects two IMDs in the rack and provides backup power.
All Vertiv Geist RPDUs are individually tested for functionality and reliability. This Vertiv Geist Monitored rPDU is UL-listed, TAA-compliant, and RoHS certified. It helps ensure a smoother selection, procurement, and deployment process for those who are under the federal, state, and local governments. All Vertiv Geist Rack PDUs are backed with a standard three-year warranty that automatically extends to five years if the product is registered within 120 days of purchase.
Input: NEMA L6-30P
Outlet: (12) IEC C13 and (4) IEC C19
Current: 30A
Voltage: 208V
Power Capacity: 4.9kW
Input: L5-20P
Outlet: (24) NEMA 5-20R
Current: 20A
Voltage: 120V
Power Capacity: 1.9kW
Input: L5-30P
Outlet: (24) NEMA 5-20R
Current: 30A
Voltage: 120V
Power Capacity: 2.8kW
Input: NEMA L6-30P
Outlet: (36) IEC C13 and (6) IEC C19
Current: 30A
Voltage: 208V
Power Capacity: 4.9kW
Input: NEMA L21-30P
Outlet: (36) IEC C13, (6) IEC C19, and (2) NEMA 5-20R
Current: 30A
Voltage: 120V/208V WYE
Power Capacity: 8.6kW
Input: 3P+E (IP44)
Outlet: (12) IEC C13 and (12) IEC C19
Current: 60A
Voltage: 208V DELTA
Power Capacity: 17.2kW
Input: NEMA L6-30P
Outlet: (36) Combination C13/C19
Current: 30A
Voltage: 208V
Power Capacity: 4.9kW
Input: 3P+E (IP44)
Outlet: (30) Combination C13/C19
Current: 60A
Voltage: 208V DELTA
Power Capacity: 17.2kW
Input: L21-30P
Outlet: (36) Combination C13/C19
Current: 30A
Voltage: 120V/208V WYE
Power Capacity: 8.6kW