SmartMount® Flat Panel Cart for 55" to 110"+ Displays

The SR898 SmartMount® Flat Panel Cart provides all of the necessary features to support your mobile display deployment, whether that’s in a boardroom or a classroom. The minimalistic, tubular design provides a clean aesthetic by hiding all cabling through the internal structure. The cart also includes a 20ft, 3-outlet power cord that is neatly stored in the rear hinging compartment. This protects the cord from damage, but also makes moving your display from room-to-room a breeze. The rear ABS molded cover helps hide any cabling, media players, or mini PCs, which means behind the display will not look cluttered if the cart is placed where the back is visible.


Features

  • Improved leg design offers better movement around the display, such as when using a touch display or presenting to an audience
  • Leg design also allows the cart to easily pass through doorways as small as 30" (762mm) wide
  • Tube design and spacing allows for an easier way of transporting the display thanks to flexible handling locations
  • Frame design of the cart is optimized for storing multiple carts in a reduced footprint
  • Includes a preinstalled, 20ft, 3-outlet power cord for the display, media players, or mini PCs
  • 32" x 11" fixed shelf provides a convenient place to set laptops, notebooks, pens, etc.
  • Removable rear cover sits behind the rear of the display and provides a clean, concealed area for managing cabling and components (Shelf is made of ABS plastic; materials do not degrade WiFi signals)
  • 3-outlet extension cord is preinstalled through the cart tubing
  • Height adjustment allows displays to be positioned 49.9" to 65.9" from the floor
  • Hinged rear cover provides hidden storage for the power cable when moving or storing the cart
  • The plug end and additional slack exits the cart tubing and is managed at the rear of the cart
  • 4" (102mm) dual-wheeled casters meet UL specifications and allow the cart to easily move across tile, carpet, and thresholds
  • Optional ACC-UCM accessory can be added to the rear of the cart for mounting of additional AV devices
  • Complies with all criteria including load, tip and caster testing under UL1678 standards
  • Complies with ADA Standards for Accessible Design, Section 308