ViewSonic LX700-4K UHD 3500 Lumens Laser Projector Designed for Xbox with SuperColor, 4.2ms Response Time, 240 Hz Refresh Rate, 1.36x Optical Zoom, Dual HDMI, and HDR/HLD Support

Level up your gaming setup to a bigger, brighter entertainment extravaganza with the LX700-4K gaming projector. Featuring 3,500 ANSI lumens of stunning brightness, the ViewSonic "Designed for Xbox" 4K laser projector lets you immerse yourself in visually stunning movies and games - even in environments with high ambient lighting. Play through your favorite content on screens up to 300" or binge on a big-picture cinematic experience from the comfort of your home. Designed in partnership with Microsoft, this high-brightness projector delivers Xbox-native refresh rates and resolutions for a gaming experience that can’t be beat. Accelerate your gameplay with 1440p resolution at a 120Hz refresh rate for the perfect balance between visual perfection and accuracy, or put the pedal to the metal by taking this projector to its maximum 240Hz refresh rate. Enjoy an enhanced, maintenance-free lifespan of up to 30,000 hours without ever needing to replace your lamp. Plus, with other features like V lens shift, 1.36x optical zoom, H/V keystone and four-corner adjustment, you can effortlessly build the big screen gaming and entertainment setup of your dreams.

  • SUPERSIZED MOVIES AND GAMES: Up to 4K UHD (3840x2160p) laser projector with high brightness 3500 lumens and images up to 300"
  • ULTIMATE GAMING EXPERIENCE: Designed for Xbox with a 4.2ms response time and up to 240Hz refresh rate to ensure ultra-smooth gaming experiences
  • EASY SETUP: 1.36x optical zoom, vertical/horizontal keystone correction, V lens shift, and 4-corner adjustment for a flexible and portable setup
  • LONG LAMP LIFE: Long-lasting laser phosphor light source allows the lamp to shine bright for up to 20,000 hours
  • AUTO POWER ON/OFF: This projector can be configured to automatically turn on and off
  • FLEXIBLE CONNECTIVITY: Supports most media players, PCs, Macs, and mobile devices with inputs such as dual HDMI, and USB

ViewSonic LX700-4K

Designed for Xbox 4K Gaming Projector

4K Gaming Has Never Looked Better

It’s all about how you see the game. 4K Ultra HD features 4x the clarity of  Full HD resolution. With 8.3 million pixels, the LX700-4K takes virtual worlds to a whole new level of immersion.

Brighter Way to Play

Enjoy 3,500 ANSI lumens of brightness, a lifespan of up to 30,000 hours and a gaming-native refresh rate of up to 240Hz.

Ultra-Fast Refresh Rate

With response times as low as 4.2ms and a refresh rate up to 240Hz, this projector delivers stunning visual fluidity and razor sharp graphics.

Vivid Colors

ViewSonic® SuperColor™ Technology provides stunning true-to-life-colors while HDR10 (High Dynamic Range) vividly enhances both colors and contrast for a next-level playthrough experience.

Xbox Control

With Consumer Electronics Control (CEC), you can control your projector using your Xbox controller.

Connect All Your Gaming Devices

With HDMI 2.0 and USB Type-A 2.0 inputs, the LX700-4K gives you the flexibility to connect all your gaming devices while streaming 4K content.

Easy Adjustment

Build the big screen gaming and entertainment setup of your dreams with 1.36x optical zoom and flexible vertical adjustment.

Images Up to 300”

Supersize your entertainment experience by watching shows or playing games on screen sizes up to 300”