Heavy Duty Single 34"-49" Monitor Arm Desk Mount, Top Mount C-Clamp/Grommet, Weight Between 22-44 lbs, Full Motion Height Swivel Tilt Rotation Adjustable, VESA 75/100/200mm, Cable Management, Single Monitor Desk Mount, Fits One 44 lbs Heavy Duty Monitor
Delivers smooth, effortless adjustments and stable for large and heavy monitors. It supports up to 49” monitor and can be mounted on the top of a desk using a C-clamp or grommet mount. The gas spring mechanism makes it easy to adjust the height, tilt, and swivel of your monitor so that you can find the perfect position for your eyes and neck
Design to support monitors that are 34 inches to 49 inches in size and weigh up to 44 lbs (20 Kgs). Compatible with most flat, curved, and ultrawide monitors
*Note: The screen used in the product must weigh at least 22 lbs (10 Kgs) to allow for pneumatic up and down adjustments. If the screen weighs less than 22lbs, it will not be able to adjust downward and will automatically rebound
Elevate your monitor to the perfect height for your viewing pleasure with our monitor arm that offers a wide range of height adjustment options, from 8.1” to 19.1” (205mm to 485mm) above your desk
Fine-tune your monitor setup with our gas spring monitor arm that offers 80° upward tilt, 15° downward tilt, 180° or 360°swivel, and screen rotation 360°. Rigorously tested through 10,000 cycles for durability and reliability
*Note: For the best portrait mode experience, a monitor under 100 centimeters is recommended
Extend up to 21.7 inches from the wall, providing ample space for your monitor to be positioned at the perfect height and distance for your needs, freeing up space on your desk
You can manually adjust the tension of the gas spring. To do so, turn the shock five times, then test if the tension is holding the monitor sturdily
- To increase the tension, turn the shock counter-clockwise (+)
- To decrease the tension, turn the shock clockwise (-)
Easily mount larger and heavier monitors with include VESA converter, which supports VESA mounting patterns for 100x200, 200x100, and 200x200mm
With a detachable design, you can easily attach your monitor to the arm after installing the VESA assembly on your monitor. Simple hook the monitor onto the arm
No more nut tightening! The unique mechanical spring design keeps your heavy-duty monitor stable without sagging
This Single Heavy Duty Monitor Arm is perfect for any desk setup and easily mounts and is removed from the top of your desk
The C-Clamp fits most desktops from 0.79” to 2.36” thick with a needed 3.5” depth, while the grommet mount supports desktops from 0.79” to 2.36” thick with a minimum grommet hole diameter of 1.97”
Both mounts are designed to provide a stable and secure platform for your monitor, even if it is heavy-duty. They are also easy to install and adjust so that you can find the perfect position for your monitor
Integrated cable management helps you keep your desk tidy and organized, so you can focus on your work without distractions
Made of high-quality aluminum alloy for secure support. This single heavy-duty monitor arm with a top mount is built to last, providing a stable platform for your monitor
Compatible with most 49" super ultra-wide 32:9 curved monitor brands, such as Samsung (G95SC / G95NA / CRG / CRG9 / CJ890 / S95UA), LG (49WL95C-W / 49WQ95C-W / 49GR85DC), Asus ROG (XG49WCR), AOC (AG493UCX), Dell (U4924DW / U4919DW), also suitable for Samsung Odyssey 57"