Dual 17"-32" Stacked Monitor Arm Desk Mount, Gas Spring Dual Monitor Mount, Full Motion Height Swivel Tilt Rotation Adjustable Monitor Arm, Weight Max 19.8lbs Each, VESA 75/100mm, C-Clamp/Grommet, Cable Management, Detachable, Fits Two Flat/Curved Monitor
Create your ideal monitor setup with gas spring arms for stacked or side-by-side configurations. Supports up to two 32” monitors. This versatile and ergonomic solution is perfect for office use, allowing you to create a comfortable, clean desk, and efficient workspace
Designed to support monitors that are 17 inches to 32 inches in size and weigh up to 19.8 lbs (9kg) each. Compatible with most flat, curved, and ultrawide monitors
Unlimited adjustability with dual independent pivots and arms lets you go side-by-side, back-to-back, stacked, landscape, portrait, or mixed and match to find the perfect height and distance for a comfortable and productive workday
*Note: If the VESA mount of the monitor is not in the center, be careful that the bottom monitor may hit the desk when using the stacking mode
Fine-tune your monitor setup to perfection with our full motion arm, featuring 35° upward and downward tilt, 180° swivel, and 360° screen rotation. Achieve infinite adjustability and create a customized monitor setup that meets your exact needs
Achieve the perfect viewing angle for your sit-stand setup. The monitors with our 18.8" center pole that supports raising your monitors up to 28" and extending your screen up to 16.6" each
You can manually adjust the tension of the gas spring. To do so, simply turn the shock five times, then test if the tension is holding the monitor sturdily
Enjoy a quick and easy setup with our desk mount and its detachable and lockable VESA plate. Effortlessly attach your monitors to the arm by tightening the VESA plate on the back of your monitors and then locking it in place. Our lockable VESA plate ensures that your monitors are securely mounted and will not fall off, even when fully extended
There are two options to mount this desk arm on the table, C-clamp and Grommet bases are both included in the package for a quick and easy installation
Integrated cable management helps you keep your desk tidy and organized, so you can focus on your work without distractions
Made of high-quality aluminum alloy, so you can be confident that your monitors are secure and easy to install