TRENDnet’s Industrial Gigabit DIN-Rail Switches feature a rugged IP30 rated metal enclosure and are designed to work in the harshest networking environments. This Industrial Unmanaged Switch is designed to withstand a high degree of vibration and shock, while operating in both high and low temperatures for industrial environments within -40° – 75° C (-40° – 167° F). Redundant power inputs with overload current protection on the industrial unmanaged switch minimizes network downtime. This hardened industrial switch features copper gigabit ports for high-speed device connections, and gigabit SFP ports for long distance fiber networking applications.
This industrial switch features gigabit RJ-45 ports for high-speed device connections, and gigabit SFP ports that support long distance fiber networking applications.
Multiple power inputs provide redundant power with overload current protection on this hardened industrial switch, minimizing overall network downtime (power supply sold separately)
Equipped with a rugged IP30 rated housing, designed to withstand a high degree of vibration and shock, and operate within an extreme temperature range of -40° – 75° C (-40° – 167° F).
Industrial switch features gigabit RJ-45 ports for high-speed device connections, and gigabit SFP ports that support long distance fiber networking applications
IP30 rated metal enclosure on the industrial switch with included DIN-Rail mount and wall mount hardware
Multiple power inputs provide redundant power with overload current protection (power supply sold separately, models: TI-M6024, TI-S15052)
Alarm relay triggered by power failure of primary and/or redundant power
Supports larger packets, or Jumbo Frames (up to 9KB), for increased performance
Operating temperature range of -40° – 75° C (-40° – 167° F) allows for installations in environments with extreme hot or cold conditions
Rated for shock (EN 60068-2-27), freefall (EN 60068-2-32), and vibration (EN 60068-2-6)
Complies with industrial EMS certifications (IEC 61000-4-2) ESD: Contact: 6kV | Air: 8kV, (IEC 61000-4-4) EFT: Power: 2kV | Signal: 2kV, (61000-4-5) Surge: Power: 2kV | Signal: 2kV
Grounding point for high voltage protection
52Gbps switching capacity
LED Indicators convey port status
• DEVICE INTERFACE: 24 x Gigabit Ports; 2 x Gigabit SFP Ports; 52Gbps Switching Capacity
• POWER SUPPLY SOLD SEPARATELY: Power supply sold separately (Compatible models: TI-S15052 & TI-M6024)
• GIGABIT PORTS: This Industrial switch features gigabit RJ-45 ports for high-speed device connections, and gigabit SFP ports
that support long distance fiber networking applications.
• DIN-RAIL & WALL MOUNT KIT: This gigabit industrial switch comes with a DIN-Rail mount and wall mounting hardware.
• INDUSTRIAL HARDENED DESIGN: The DIN-rail switch is equipped rugged IP30 rated metal enclosure, designed to withstand a
high degree of vibration and shock, while operating within a wide temperature range of -40° – 75° C (-40° – 167° F) for industrial
environments.
• SHOCK AND VIBRATION RESISTANT: Designed to withstand a high degree of vibration and shock. Rated for shock (EN
60068-2-27), freefall (EN 60068-2-32), and vibration (EN 60068-2-6)
• TRENDnet LIFETIME PROTECTION: The TI-G262 Industrial 26-Port Gigabit DIN-Rail Switch is backed by TRENDnet’s Lifetime Manufacturer Protection.
•NDAA / TAA compliant
Standards
|
|
Device Interface
|
|
Data Transfer Rate
|
|
Performance
|
|
Special Features
|
|
Power
|
|
Terminal Block
|
|
Alarm Relay Contact
|
|
MTBF
|
|
Housing
|
|
Operating Temperature
|
|
Operating Humidity
|
|
Dimensions
|
|
Weight
|
|
Certifications
|
|
Warranty
|
|
PACKAGE CONTENTS
|
|