Features

Accelerate Edge Computing Deployments

The Vertiv SmartRow 2 is a deployment-ready solution engineered by global leaders in data center infrastructure. This reduces time spent on planning, design, and site preparation, cutting total deployment time by up to 80%.

Lower Deployment Costs

The solution is engineered by Vertiv to eliminate most of the planning and design that normally comes with a new edge data center deployment. This reduces the labor and planning cost up to 30%.

Integrated Monitoring & Remote Management

Monitor locally with a control panel and remotely via an IP-based webpage, as well as alarm notifications via email or SMS with downloadable activity logs and alarm history.

Flexible Systems Configuration

The SmartRow 2 uses a scalable design architecture that tailors the solution to your needs while remaining room neutral. This allows the system to be placed virtually anywhere.


Pre-assembled and pre-integrated switchboard with surge protection.


Online double conversion UPS with unity power factor ensures clean power feeding to critical IT equipment.


EIA310 19-inch rack system coupled with tempered glass door enables fully enclosed system design. Allows focused cooling in IT environment.


Row-based solution designed to provide maximum cooling in a compact footprint. Cooling modulation enables cooling on demand and quickly adapts to load fluctuation.


Activates automatically in the event of overheating or cooling unit failure.


User-friendly display enables easy access to system running status & condition.


Report critical environmental information and alarm notification. Ensure IT equipment is kept in desired condition.


Enables rack level security and access log is recorded intelligently. Supports local & remote door authorization.

Applications

Product Comparison

SR2N02010NAA1

  • Max Power Capacity (kW): 10
  • IT Racks: 2
  • Rack Type  (U x mm x mm): 42Ux600x1400
  • Capacity per Rack (kW): 5
  • Cooling Units: 1
  • PDU Type: 30 A
  • PDU Count: 2
  • Distribution Type: 10kW PMC
  • Length (mm): 2100 mm

SR2N02010PAA1

  • Max Power Capacity (kW): 10
  • IT Racks: 2
  • Rack Type (U x mm x mm): 42Ux600x1400
  • Capacity per Rack (kW): 5
  • Cooling Units: 1
  • PDU Type: 30 A
  • PDU Count: 4
  • Distribution Type: 10kW PMC
  • Length (mm): 2100 mm

SR2N02010FAA1

  • Max Power Capacity (kW): 10
  • IT Racks: 2
  • Rack Type (U x mm x mm): 42Ux600x1400
  • Capacity per Rack (kW): 5
  • Cooling Units: 2
  • PDU Type: 30 A
  • PDU Count: 4
  • Distribution Type: 10kW PMC
  • Length (mm): 2400 mm

SR2N03010NAA1

  • Max Power Capacity (kW): 10
  • IT Racks: 3
  • Rack Type (U x mm x mm): 42Ux600x1400
  • Capacity per Rack (kW): 3,3
  • Cooling Units: 1
  • PDU Type: 30 A
  • PDU Count: 3
  • Distribution Type: 10kW PMC
  • Length (mm): 2700 mm

SR2N03010PAA1

  • Max Power Capacity (kW): 10
  • IT Racks: 3
  • Rack Type (U x mm x mm): 42Ux600x1400
  • Capacity per Rack (kW): 3,3
  • Cooling Units: 1
  • PDU Type: 30 A
  • PDU Count: 6
  • Distribution Type: 10kW PMC
  • Length (mm): 2700 mm

SR2N03010FAA1

  • Max Power Capacity (kW): 10
  • IT Racks: 3
  • Rack Type (U x mm x mm): 42Ux600x1400
  • Capacity per Rack (kW): 3,3
  • Cooling Units: 2
  • PDU Type: 30 A
  • PDU Count: 6
  • Distribution Type: 10kW PMC
  • Length (mm): 3000 mm

SR2N03020NAA1

  • Max Power Capacity (kW): 20
  • IT Racks: 3
  • Rack Type (U x mm x mm): 42Ux600x1400
  • Capacity per Rack (kW): 6,6
  • Cooling Units: 1
  • PDU Type: 30 A
  • PDU Count: 3
  • Distribution Type: 20kW PMC
  • Length (mm): 2700 mm

SR2N03020PAA1

  • Max Power Capacity (kW): 20
  • IT Racks: 3
  • Rack Type (U x mm x mm): 42Ux600x1400
  • Capacity per Rack (kW): 6,6
  • Cooling Units: 1
  • PDU Type: 30 A
  • PDU Count: 6
  • Distribution Type: 20kW PMC
  • Length (mm): 2700 mm

SR2N03020FAA1

  • Max Power Capacity (kW): 20
  • IT Racks: 3
  • Rack Type (U x mm x mm): 42Ux600x1400
  • Capacity per Rack (kW): 6,6
  • Cooling Units: 2
  • PDU Type: 30 A
  • PDU Count: 6
  • Distribution Type: 20kW PMC
  • Length (mm): 3000 mm

SR2N04020NAA1

  • Max Power Capacity (kW): 20
  • IT Racks: 4
  • Rack Type (U x mm x mm): 42Ux600x1400
  • Capacity per Rack (kW): 5
  • Cooling Units: 1
  • PDU Type: 30 A
  • PDU Count: 4
  • Distribution Type: 20kW PMC
  • Length (mm): 3300 mm

SR2N04020PAA1

  • Max Power Capacity (kW): 20
  • IT Racks: 4
  • Rack Type (U x mm x mm): 42Ux600x1400
  • Capacity per Rack (kW): 5
  • Cooling Units: 1
  • PDU Type: 30 A
  • PDU Count: 4
  • Distribution Type: 20kW PMC
  • Length (mm): 3300 mm

SR2N04020FAA1

  • Max Power Capacity (kW): 20
  • IT Racks: 4
  • Rack Type (U x mm x mm): 42Ux600x1400
  • Capacity per Rack (kW): 5
  • Cooling Units: 2
  • PDU Type: 30 A
  • PDU Count: 8
  • Distribution Type: 20kW PMC
  • Length (mm): 3600 mm

SR2N05020NAA1

  • Max Power Capacity (kW): 20
  • IT Racks: 5
  • Rack Type (U x mm x mm): 42Ux600x1400
  • Capacity per Rack (kW): 4
  • Cooling Units: 1
  • PDU Type: 30 A
  • PDU Count: 5
  • Distribution Type: 20kW PMC
  • Length (mm): 3900 mm

SR2N05020PAA1

  • Max Power Capacity (kW): 20
  • IT Racks: 5
  • Rack Type (U x mm x mm): 42Ux600x1400
  • Capacity per Rack (kW): 4
  • Cooling Units: 1
  • PDU Type: 30 A
  • PDU Count: 10
  • Distribution Type: 20kW PMC
  • Length (mm): 3900 mm

SR2N05020FAA1

  • Max Power Capacity (kW): 20
  • IT Racks: 5
  • Rack Type (U x mm x mm): 42Ux600x1400
  • Capacity per Rack (kW): 4
  • Cooling Units: 2
  • PDU Type: 30 A
  • PDU Count: 10
  • Distribution Type: 20kW PMC
  • Length (mm): 4200 mm