Overview

TRENDnet’s Industrial Gigabit L2 Managed Rackmount Switch offers advanced layer 2 managed features with enhanced traffic controls to meet the evolving demands of today’s SMB networks. Each industrial layer 2 rackmount switch is equipped with an IP30 rated metal enclosure, designed to withstand a high degree of vibration and shock, while operating within a wide temperature range of -40° – 70° C (-40° – 158° F) for industrial environments. Our industrial layer 2 rackmount switch models feature copper gigabit ports for high-speed device connections, as well as SFP ports that support 100/1000Base-FX SFP modules for long distance fiber networking applications. This industrial layer 2 rackmount switch feature a fanless design that eliminates operating noise and lowers energy consumption. This Industrial Gigabit L2 Managed Rackmount Switch provides an intuitive web-based management interface. Each TRENDnet industrial layer 2 rackmount switch supports advanced traffic management controls, troubleshooting, and SNMP monitoring. Advanced managed switch features include LACP to group ports together and increase bandwidth between switches, VLANs for segmenting and isolating virtual LAN groups, QoS to prioritize traffic, port bandwidth controls, and SNMP monitoring.

L2 Management


Provides an easy to use web management interface for traffic management controls such as VLAN, QoS, access controls, link aggregation, troubleshooting, SNMP monitoring, and per port MAC restriction.

Rackmount Design


This sturdy metal housing switch is well suited for 19” 1U rack installations with included rackmount brackets.

Industrial Design


Equipped with an IP30 rated metal enclosure, designed to withstand a high degree of vibration and shock, while operating within a wide temperature range of -40° – 70° C (-40° – 158° F) for industrial environments.

Network Ports

24 x Gigabit ports and 2 x SFP ports allow for a 52Gbps switching capacity, and 1 x console port (RJ-45 to RS-232) for out-of-band management

Traffic Management

Managed features include 802.1Q, IGMP v1 / 2 / 3, IGMP Snooping, per port bandwidth control / 802.1p / DSCP / Queue Scheduling (SPQ / WRR), STP / RSTP, static and dynamic link aggregation, and ERPS for flexible network integration

Layer 2 Management

Maecenas sit amet facilisis leo. Vivamus vel metus vitae mi congue mollis et ac quam. Phasellus faucibus libero.

Access Control

Managed access control features include ACLs, IP-MAC-Port binding, ARP inspection, 802.1X RADIUS, MAC address learning, DHCP snooping, and IP Source Guard provides layered network access controls

System Monitoring

Monitoring features include SNMP v1 / v2c / 3, MIB support, SNMP trap, RMON Groups (1, 2, 3, 9), SMTP alert, syslog, port mirroring, and ModBus / TCP

19” Rackmount

Sturdy rack mountable metal housing with mounting kit included.

Fanless Design

Industrial layer 2 rackmount switch with a fanless design to eliminate operating noise and lower energy consumption

Switching Capacity

52Gbps switching capacity

Jumbo Frame

Sends larger packets, or Jumbo Frames (up to 10KB), for increased performance

Extreme Temperature Range

A wide operating temperature range of -40° – 70° C (-40° – 158° F) allows the industrial layer 2 rackmount switch to be installed in extreme hot or cold environments

Shock and Vibration Resistant

Rated for shock (EN 60068-2-27), freefall (EN 60068-2-32), and vibration (EN 60068-2-6)

Grounding Point

Grounding point on the industrial layer 2 rackmount switch protects equipment from external electrical surges

SPECIFICATIONS

Standards
  • IEEE 802.1d
  • IEEE 802.1p
  • IEEE 802.1Q
  • IEEE 802.1w
  • IEEE 802.1X
  • IEEE 802.1ab
  • IEEE 802.1ax
  • IEEE 802.3u
  • IEEE 802.3x
  • IEEE 802.3ab
  • IEEE 802.3az
Device Interface
  • 24 x Gigabit ports
  • 2 x Gigabit SFP ports
  • 1 x Console port (RJ-45)
  • Fixed 2-pin power terminal
  • LED indicators
Data Transfer Rate
  • Ethernet: 10Mbps (half duplex), 20Mbps (full duplex)
  • Fast Ethernet: 100Mbps (half duplex), 200Mbps (full duplex)
  • Gigabit Ethernet: 2000Mbps (full duplex)
  • SFP: 2000Mbps (full duplex)
Performance
  • Switch fabric: 52Gbps
  • Data RAM buffer: 512KB
  • MAC address table: 8K entries
  • Jumbo frames: 10KB
  • Forwarding mode: store and forward
  • Forwarding rate: 38.7Mpps (64-byte packet size)
Management
  • HTTP web-based GUI
  • CLI: Telnet / SSHv2
  • SNMP v1, v2c, v3
  • SNMP trap (up to 5 receivers)
  • RMON groups 1/2/3/9
  • Device configuration backup & restore, upgrade firmware, reboot, and reset to default
  • Multiple administrative or read-only user accounts
  • Enable or disable power saving mode per port
  • Static MAC entries
  • Static unicast entries
  • LLDP (Link layer discovery protocol)
  • Netlite device map
  • ONVIF device discovery
  • SNTP
  • SMTP alert
  • Syslog
  • Port statistics/utilization
  • Traffic monitor
  • Port mirror: one to one, many to one
  • Storm control: Broadcast, multicast, destination lookup failure (Min. limit: 1pps)
  • Loopback detection
  • DHCP relay/option 82
  • Modbus/TCP
  • ERPS (Ethernet Ring Protection Switching) G8032v2
MIB
  • MIB II RFC 1213
  • Bridge MIB RFC 1493
  • RMON (Group 1,2,3,9) RFC 2819 RFC 1757
Spanning Tree
  • IEEE 802.1d STP (spanning tree protocol)
  • IEEE 802.1w RSTP (rapid spanning tree protocol)
  • BPDU filter, guard, and root guard
Link Aggregation
  • Static link aggregation and 802.1ax/802.3ad dynamic LACP (Up to 8 groups)
Quality of Service (QoS)
  • 802.1p Class of service (CoS)
  • DSCP (Differentiated Services Code Point)
  • Bandwidth control per port
  • Queue Scheduling: strict priority (SP), weighted round robin (WRR), weighted fair queuing (WFQ)
VLAN
  • 802.1Q tagged VLAN
  • MAC-based VLAN
  • Port isolation
  • Up to 256 VLAN groups, ID range 1-4094
Multicast
  • IGMP snooping v1, v2, v3
  • IGMP querier
  • IGMP fast/immediate leave
  • Up to 256 multicast groups
  • Static multicast entries
Access Control
  • 802.1X authentication (Local user database, RADIUS, guest VLAN assignment)
  • DHCP snooping/screening
  • Trusted host/IP access list for management access
  • Port Security/MAC address learning restriction (Up to 100 entries per port)
  • Static/dynamic ARP inspection
ACL
  • Source/Destination MAC address
  • Source/Destination IP address
  • Source Interface
  • VLAN ID
  • EtherType
  • TCP/UDP port 1-65535
Special Features
  • Netlite device discovery and map display in GUI
  • Port security: MAC address learning restriction per port
  • DHCP relay/option 82 & DHCP server snooping/screening support
  • Wide operating temperature range
  • Surge and ESD protection
Power
  • Power terminal input: 48 – 57V DC
  • Compatible power supply: TI-S15052
  • Max. Consumption: 20W
Terminal Block
  • Power input, 2 pin
  • Wire range: 1.5 mm^2 to 2.5 mm^2
  • Solid wire (AWG): 12-18
  • Stranded wire (AWG): 12-18
  • Wire strip length: 10-11mm
Enclosure
  • IP30 rated metal enclosure
  • Fanless passive cooling
  • Rack mountable 1U
  • Grounding point
  • ESD (Ethernet) Protection: 8KV DC (Air) 4KV (Contact)
  • Surge (Power) Protection: 1KV DC
MTBF
  • 475,352 hours @ 25° C
  • 127,076 hours @ 70° C
Operating Temperature
  • -40° – 70° C (-40° – 158° F)
Operating Humidity
  • Max. 95% non-condensing
Dimensions
  • 440 x 284 x 44mm (17.32 x 11.18 x 1.7 in.)
Weight
  • 3.46kg (7.62 lbs.)
Certifications
  • CE
  • FCC
  • Shock (IEC 60068-2-27)
  • Freefall (IEC 60068-2-32)
  • Vibration (IEC 60068-2-6)
Warranty
  • Lifetime Warranty*
PACKAGE CONTENTS
  • TI-RG262i
  • Quick Installation Guide
  • Console cable (RJ-45 to RS-232)
  • Rackmount kit