ViewSonic TD2211 22 Inch 1080p Single Point Resistive Touch Screen Monitor with VGA, HDMI, DVI, and USB Hub

Featuring a robust 22” touchscreen, the ViewSonic ® TD2211 touch display is ideal for use in retail, POS and commercial environments.

Each display comes equipped with resistive touch technology, making it responsive to hands, gloves and styluses alike.

The TD2211 combines Full HD resolution with a 20M:1 dynamic contrast ratio to deliver crystal clear images.

Enjoy flexible connectivity options including HDMI, VGA, DVI and USB ports as well as a VESA-compatible mount design that makes it easy to transform your device into a wall mounted display.

  • VERSATILE TOUCH MONITOR: 22 Inch Full HD (1920x1080p) LED touch monitor with 75Hz refresh rate
  • ADVANCED TOUCH SCREEN: Robust single-point resistive touch technology feature a robust, pressure-sensing touchscreen
  • MAXIMIZED COLOR & CONTRAST: 20M:1 MEGA Dynamic Contrast Ratio delivers sharp, crisp images
  • MULTI-TOUCH FOR MAC: MacOS users can access touch and gesture controls on touch displays connected to their Apple devices using ViewSonic's vTouch driver. Not available for iPhone and iPad
  • FLEXIBLE CONNECTIVITY: The TD2211 supports laptops, PCs, Macs and POS Systems with USB, DVI-D, HDMI, and VGA inputs

Resistive Touch Technology

With resistive touch technology, this monitor features a robust, pressure-sensing touchscreen that is resistant to dust and water, making it ideal for use in retail, POS, and commercial environments. Because non-conductive inputs can be used, this display is also fully functional in gloved environments and compatible with styluses.

Multi-Touch for macOS

vTouch 3.1 works with both Intel and M1 processors and is MacOS Monterey compatible. vTouch does not currently support iOS devices such as the iPad or iPhone. If you are experiencing issues with vTouch on Apple devices, we recommend upgrading to the latest version of vTouch.

SuperClear® MVA Panel Technology

Enjoy accurate and vivid colors with consistent levels of brightness no matter the vantage point. With SuperClear MVA panel technology, this monitor delivers the same image quality whether you are looking at the screen from above, below, the front, or the side.

Versatile Connectivity

HDMI, DVI, and VGA inputs give you the freedom to connect your monitor to a variety of devices.

ENERGY STAR Certification

This is an ENERGY STAR certified product that can save on energy costs* while reducing greenhouse gases.

*Energy savings may vary based on actual usage and other factors.

EPEAT Certified

With EPEAT Certification, this monitor delivers a reduced environmental impact over the complete product lifecycle, making it a great eco-friendly, long-term investment.

3-year Limited Warranty

Have peace of mind in the quality and reliability of your ViewSonic monitor—backed by one of the industry’s best pixel performance policies and a 3-year limited warranty.*

*Subject to ViewSonic's warranty and on-site service terms and conditions.