The Do It All Dock

A “do-it-all” dock, the Thunderbolt Certified TBT4-UD5 Plugable Docking Station stands out as a versatile and powerful hub for modern workspaces. Its robust design includes an array of 13 ports, catering to a wide range of connectivity needs.

Starting with the 40Gbps Thunderbolt 4 host port, this HDMI docking station offers plenty of bandwidth to support two HDMI ports, each capable of driving dual 4K 60Hz displays. A downstream 40Gbps Thunderbolt 4 port is also included to provide high-speed connectivity for advanced Thunderbolt-based applications, such as fast storage devices.

In addition to Thunderbolt 4 to HDMI display options, the TBT4-UD5 boasts a USB Type C port with a 10Gbps transfer rate, ideal for quick file transfers and efficient data management. There are also 4x USB 3.0 ports (2x 10Gbps, 2x 5Gbps), perfect for connecting a variety of peripherals like keyboards, mice, and external drives. Throw in SD and Micro SD slots, a combo audio jack, Gigabit Ethernet, and a slot for a K lock, and this setup ensures that users can create a powerful and integrated workstation.

Speaking of power, the TBT4-UD5 Thunderbolt and USB 4 dock packs it in with up to 100W PD (96W certified) — more than enough for most power-hungry laptops. Especially useful in business and education environments, the Plugable TBT4-UD5 Docking Station delivers exceptional functionality and convenience.

Dual 4K

Crystal-clear, multitasking efficiency with dual 4K displays for enhanced productivity.

100W Charging

Charging rate adjusts to optimal rate for your laptop, up to 100W

13 Ports

2x HDMI

1x Thunderbolt 4 to Host

1x Thunderbolt 4

4x USB

1xUSB-C

1x SD/MicroSD

1x Combo Audio Jack


Compatibility

Windows 10 or later systems that support Thunderbolt 4 or USB4. Only 1x extended display on Mac