Harness the power of BenQ hardware and Google services for education with the EDLA-certified BenQ Board Master RM04.
Open files from your Google Drive to teach with material you’ve prepared beforehand, and save them right back onto the cloud so you can always have access to the latest files.
Google’s security features on the RM04 prevent data leaks, phishing, malware, and data loss.
Let your voice guide your lessons using Google Assistant via the RM04 remote control.
EZWrite 6 lets you do a lot more than just write, draw, and add text. Use the expandable canvas, split the screen for competitions, insert templates, use math tools, or show a live camera feed.
Open PowerPoint, Word, Excel, and PDF files to teach with and make notes on during class. When you’re done, save the lesson as an editable whiteboard file to pick up where you left off or as a PDF for students to review at home.
Cloud whiteboarding lets students join the session from their seats or even from home. Remote students can use the whiteboard as if they were right on the display.
Get your own secure teaching space on the board, which grants you exclusive access to your cloud accounts and lesson data.
Add widgets, apps, and shortcuts to your home screen so you’ll have all your tools where you need them before starting each class
The RM04 offers efficient and secure ways to log in, load your personal settings, and access
your cloud storage. You can either tap your NFC card or just scan the board’s QR code with your phone.
Pull up the Floating Tool to annotate, take screenshots, or even record videos while you’re using apps, browsing files, or scrolling through sites on the board.
Tap the sidebar to quickly switch input sources, go back to the home screen, or get a menu of your most-used apps.
The all-new BenQ Search allows you to not only search the internet, but also locate your lesson files stored locally or on your cloud accounts.
Whiteboard while using other apps on the same screen. Use multi-window mode and have up to 6 apps open for more dynamic lessons.
Available in Q2.
The multiple front ports include a full-functioned USB-C port that provides 65W of charging and allows you to extend your laptop screen and gain touchback controls.
The two 20-watt front-facing speakers provide room-filling sound for any class. Together with the 8-microphone array, they ensure that everyone can hear and be heard during calls or audiovisual lessons.
The BenQ Board Master allows multiple students to interact intuitively with the display at the same time for group work and other classroom activities.
InstaShare 2 does more than screen sharing. You can also cast photos, videos, or your live camera feed for more dynamic presentations and discussions.
Share pictures, videos, and other educational content directly from your Android phone by simply tapping it on the BenQ Board’s NFC reader. *Available by the end of March.
Even with multiple students sharing, it’s easy to take control of the session on InstaShare 2. You can select which screens to show or hide, decline sharing requests, and even block inappropriate content with AI.
Expedite user list management by syncing your BenQ Board user account list with your existing lists on Google Workspace, Microsoft Entra ID (formerly Azure Active Directory), ClassLink, LDAP, or other SAML-based identity provider.
Remotely monitor and manage all your BenQ devices. Install, update, and delete apps from a single dashboard that also lets you push firmware updates and set startup and shutdown times.
The RM04 protects your school’s data through secure login options, strict access controls, regular system updates, and app scanning via Google Play Protect.
Learn how your BenQ Boards are used and which apps are the most popular. Select specific devices and data points to generate more informative reports.
Deliver clear messages to multiple BenQ displays with X-Sign Broadcast. Keep everyone informed and up to date on events, safety protocols, and emergencies.
The RM04 is Eyesafe® Certified 2.0, offering the highest level of protection available for the eyes. It reduces eye strain by effectively reducing high-energy blue light without altering the vivid colors displayed on screen.
The RM04 helps reduce the transmission of germs in the classroom with its TÜV-certified antimicrobial screen and buttons that are 99.9% effective against common germs.
Sharing tools in classrooms may lead to the spread of germs. That’s why the RM04’s remote control and pens are also germ-resistant.
Even in dust-prone classrooms, the RM04 ensures consistent operation. Its panel is compliant with IEC standard 60529.