TRENDnet’s M12 to RJ-45 Industrial Ethernet Cable, 5m (16.4 ft.), model TI-CD05, is designed to connect a PoE device to the TRENDnet industrial M12 railway switch. The M12 cable features one M12 interface, and one RJ-45 interface for a single device connection. This rugged IP67 rated M12 cable is specially designed for moving bus, train, and other rolling stock applications
Interface |
|
Features |
|
Operating Temperature |
|
Operating Humidity |
|
Length |
|
Weight |
|
Warranty |
|
PACKAGE CONTENTS |
|