TRENDnet’s Hardened Industrial Gigabit PoE+ Rackmount Switches each feature a rugged IP30 rated metal enclosure. These hardened PoE+ switches are designed to withstand a high degree of vibration and shock, while operating in both high and low temperatures for industrial environments within -40° – 75° C (-40° – 167° F). Redundant power inputs with overload current protection on each hardened PoE+ switch minimizes network downtime.
Installers and integrators can save on equipment costs and reduce installation time with TRENDnet’s Hardened Industrial Gigabit PoE+ Rackmount Switches by delivering up to 30W per port of PoE power and data over existing Ethernet cables. With PoE technology, users only need one set of cables to deliver both data and power from the industrial rackmount PoE+ switch. With these hardened PoE+ switches, easily network PoE devices, such as high-power wireless access points, PTZ and other advanced IP cameras, VoIP phone systems, IPTV decoders, access controls, and more.
Networks devices for manufacturing, general industrial, warehousing, surveillance, and corporate applications.
Provides full PoE+ (30 watts) per port for devices, such as access points, cameras, access control equipment, and more.
Supplies up to 30W of PoE/PoE+
power per port (802.3at/802.3af)
with up to a 480W PoE power
budget
The 26-port hardened PoE+ switch
features 24 x gigabit PoE+ ports,
and 2 x gigabit SFP ports
With a sturdy metal housing and
included rackmount brackets, this
hardened PoE+ switch is wellsuited for 19” 1U rack installations
The 26-port industrial hardened
PoE+ switch with fiber SFP ports
features a 52Gbps switching
capacity
Redundant power inputs on the
hardened PoE+ switch support
overload current protection (power
supply sold separately, models: TIS48048, TI-RSP100048
Sends larger packets, or Jumbo
Frames (up to 9KB), for increased
performance
This hardened 26-port rugged PoE+
switch is rated for an operating
temperature range of -40 to 75 ºC
(-40 to 167 ºF)
Complies with FCC Part 15 Subpart
B Class A, and CE EN 55032 Class
A standards
Certifications
Rated for information technology
(ITE), and industrial equipment
(EN55032/35)
Shock and Vibration Resistant
Rated for shock (IEC 60068-2-27),
freefall (IEC 60068-2-31), and
vibration (IEC 60068-2-6)
Grounding Point
Grounding point on the 26-port
hardened PoE+ switch protects
equipment from external electrical
surges
• DEVICE INTERFACE: 24 x Gigabit PoE+ Ports; 2 x 1000Mbps Fiber SFP ports; 4-Pin Removable Terminal Block; LED
Indicators; Rack Mount; Wall Mount; Grounding Point
• POE+ POWER & SWITCHING CAPACITY: The industrial unmanaged switch is equipped with 52Gbps switching capacity,
provides full PoE+ (30 watts) per port for devices such as access points, cameras, access control equipment, and more.
• RACK MOUNT & WALL MOUNT KIT: This 26-Port Gigabit PoE+ switch comes with 1U 19” rackmount brackets and wall
mounting hardware.
• SHOCK AND VIBRATION RESISTANT: Designed to withstand a high degree of vibration and shock. Rated for shock (IEC
60068-2-27), freefall (IEC 60068-2-31), and vibration (IEC 60068-2-6)
• EXTREME TEMPERATURE DESIGN: The metal hardened IP30 rated rackmount switch is equipped with a rugged IP30 rated
enclosure and designed to withstand a high degree of vibration, shock, protection against ESD/EMI/surge, and operate with a
wide temperature range (- 40 – 75 °C (- 40 - 167 °F)) for harsh environments.
• REDUNDANT POWER: The 26-port network switch has dual redundant power inputs with overload current protection
(compatible power supply for this industrial PoE+ switch sold separately, model: TI-S48048, TI-RSP100048)
• TRENDnet LIFETIME PROTECTION: The TI-RP262 Hardened Industrial Gigabit PoE+ Switch comes with Lifetime TRENDnet Manufacturer Protection
Standards
• IEEE 802.3
• IEEE 802.3u
• IEEE 802.3ab
• IEEE 802.3z
• IEEE 802.3x
• IEEE 802.3af
IEEE 802.3at
Special Features
• Hardened components rated for extreme
temperatures
• Dual power inputs
• Auto negotiation
• Auto store and forward architecture
• Automatic address learning and address aging
ESD 8KV and Surge 2KV protection
Housing
• IP30 metal case
• Rackmount
• Grounding point
• 8KV ESD protection
• 2KV surge protection
• •
Device Interface
• 24 x Gigabit PoE+ ports
• 2 x Gigabit fiber SFP ports
• 4-Pin removable terminal block
• LED indicators
Power
• Input: 48 - 57V DC
• Compatible power supply: TI-S48048, TIRSP100048 (sold separately)
• Max. consumption: 5.76W (no PoE Load)
PoE
• 802.3at: Up to 30W per port
• PoE budget: 685W @56V DC
• PoE Mode A: Pins 1, 2, 3, and 6 for power
Data Transfer Rate
• Ethernet: 10Mbps (half duplex), 20Mbps (full
duplex)
• Fast Ethernet: 100Mbps (half duplex),
200Mbps (full duplex)
• Gigabit: 2000Mbps (full duplex)
• Fiber: 2000Mbps (full duplex)
Performance
• Data RAM Buffer: 512KB
• Switching Fabric: 52Gbps
• MAC Address Table: 8K entries
• Jumbo Frame: 9KB
• Forwarding Rate: 38.6Mpps (64-byte packet
size)
Terminal Block
• Redundant power inputs, alarm relay contact, 4
pin
• Wire range: 0.34mm^2 to 2.5mm^2
• Solid wire (AWG): 12-24/14-22
• Stranded wire (AWG): 12-24/14-22
• Torque: 5 lb. – In / 0.5Nm / 0.56 Nm
• Wire strip length: 7-8mm
MTBF
• 503,149 hours
Operating Temperature
• - 40° – 75° C (-40° – 167° F)
Operating Humidity
• Max. 95 % non-condensing
Dimensions
• 296 x 180 x 45mm (11.65 x 7.08 x 1.77 in.)
Weight
• 1.63kg (3.6 lb)
Certifications
• CE
• FCC
• LVD
• IEC 61000-4-2
• IEC 61000-4-4
• IEC 61000-4-5
• Shock (IEC 60068-2-27)
• Freefall (IEC 60068-2-32)
• Vibration (IEC 60068-2-6)
Warranty
• Lifetime Warranty
Package Contents
• TI-RP262
• Quick Installation Guide
• Rackmount Kit