ViewSonic VG3456A 34 Inch 21:9 UltraWide QHD 1440p IPS Monitor with Ergonomic Design, 100W USB C, Docking Built-In, Gigabit Ethernet RJ54 for Home and Office

Featuring an ultra-wide 34” screen with a design to boost productivity and maximize output, the ViewSonic ® VG3456A is a docking monitor that transforms your desktop into a streamlined and efficient workspace. With WQHD 3440 x 1440 resolution, the VG3456A delivers 2.4 times more pixels than standard Full HD monitors, giving users more detail for enhanced productivity. VP3456a provides an amazing Delta E<2 value and 100% sRGB color gamut for incredible and precise color accuracy. A 21:9 aspect ratio and slim bezels provide extra screen real estate so users can display more content, switch between applications more quickly, view documents side by side, and view multiple windows at once. Enjoy reliable and flexible network connectivity with the integrated gigabit Ethernet port while the latest USB Type-C connectivity provides up to 100W power delivery to your laptop. That’s not all, the integrated USB hub also provides single-cable simplicity for connecting and charging your peripherals and accessories. In addition, the included vDisplayManager software gives you quick and easy OSD control, as well as customized screen templates for easy multi-tasking. This monitor is also shipped in eco-friendly biodegradable packaging, along with an easy-to-install quick release stand that makes for quick deployment and a lower total cost of ownership.

  • VERSATILE MONITOR: 34 Inch ultrawide 21:9 WQHD (3440x1440p) IPS monitor with 100Hz refresh rate
  • DITCH THE DOCK: Ethernet RJ45 and USB-C connectivity for fast data, audio and video transfer, 100W charging over one cable
  • ERGONOMIC STAND: Advanced ergonomics (40-degree tilt, swivel, and height) for all-day comfort
  • ENHANCED VIEWING COMFORT: Flicker-Free technology and Blue Light Filter for reduced eye fatigue
  • VERSATILE STAND: Easy-to-install quick release stand with carrying handle and client mount
  • FLEXIBLE CONNECTIVITY: The VG3456A supports PC, Mac and more with USB-C, RJ45, DisplayPort, USB inputs

Ditch the Dock

With USB-C single-cable connectivity, RJ45 wired Ethernet connection for secure and reliable internet, and a USB hub to connect your accessories directly into the monitor, there’s no need for expensive docks. USB-C provides video, audio, data, and up to 100W power delivery to connect and charge your laptop or device. A second USB-C port with 15W charging capability enables you to charge your phone or connect additional USB-C devices such as keyboards or mice.

Wide Quad HD Resolution with 21:9 Aspect Ratio

Wide Quad HD 3440 x 1440 resolution and a 21:9 aspect ratio offers amazingly sharp picture quality on an ultra-wide screen. It delivers about 1.8 times more pixels than an ultra-wide 21:9 Full HD monitor, and about 2.4 times more pixels than a standard 16:9 Full HD monitor.

Reduce Clutter with Single-Cable Solution

With a slim and reversible connector and easy single-cable docking, USB 3.2 Type-C connectivity reduces the reliance on multiple wires, cables, and adapters. In addition to fast data, audio, and video transfer, USB Type-C also provides quick 100W charging over a single cable.

A More Comfortable Workspace

With advanced ergonomic features including swivel, height adjust, and tilt, this monitor is designed to provide a greater range of adjustment for increased productivity and comfort. The monitor can tilt up to 40-degrees, making it ideal for use during group discussions and screen sharing.

Command and Control Made Easy

Integrated vDisplayManager™ software enhances productivity by putting the On-Screen Display (OSD) menu controls on your monitor’s screen. This delivers a more comfortable viewing experience by allowing you to quickly and easily adjust display settings and use the split screen feature to view multiple windows and applications at once.

Minimized Total Cost of Ownership

Designed for the busiest of office environments, this monitor helps to reduce hidden business costs and delivers an efficient end-to-end enterprise experience. From installation time and recycling concerns, to user experience and screen performance, every feature of this monitor was carefully considered to not only meet your workspace demands, but to also reduce your TCO.

Environmentally Friendly Packaging

This monitor is shipped in eco-friendly, biodegradable, paper-based packaging that cuts down on recycling costs and delivers a reduced environmental footprint. An easy-open box streamlines unpacking for instant out-of-the-box monitor setup. Mono color printing is also used on the exterior of the packaging.

ENERGY STAR Certification

This is an ENERGY STAR certified product that can save on energy costs* while reducing greenhouse gases.

*Energy savings may vary based on actual usage and other factors.

EPEAT Certified

With EPEAT Certification, this monitor delivers a reduced environmental impact over the complete product lifecycle, making it a great eco-friendly, long-term investment.

3-year Limited Warranty

Have peace of mind in the quality and reliability of your ViewSonic monitor—backed by one of the industry’s best pixel performance policies and a 3-year limited warranty.*

*Subject to ViewSonic's warranty and on-site service terms and conditions.

ViewSonic Monitors with USB Type-C