This Chromebook with recycled plastics uses 30% PCR2 plastic in the chassis and screen bezel and 50% in the keycaps and audio speakers, pioneering a solution with full PCR integration into a laptop.
This Chromebook uses recycled ocean-bound plastic in its OceanGlass™ touchpad - giving you a sleek, glass-like tactile feel as your fingers scroll across the touchpad.
The molded pulp packaging is made from a variety of fibrous materials, such as recycled paper, cardboard or other natural fibers – offering a wide range of benefits compared to traditional plastic and Styrofoam packaging.
Equipped with up to a 12th Gen Intel® Core™ i7 processor1, you’ll accomplish more and multitask with ease with up to 16 GB of LPDDR4x memory and up to 512 GB of super-fast M.2 PCIe Gen4x4 NVMe SSD1.
The fast-charging battery keeps you mobile even longer, capable of charging up to 50% of its 10-hour3 battery life in just 30 minutes.
Worry less about your device and focus on your work. Military-grade durable and long-lasting, this rugged Chromebook is independently MIL-STD-810H4 verified, standing up to all the rigors of daily and workplace usage.
With DTS® Audio and a built-in Smart Amplifier, you’ll enjoy higher-quality, distortion-free sounds and deeper bass levels while protecting the speakers from damage as you pump up the volume.
This touchscreen Chromebook with anti-glare Corning Gorilla Glass display also features Wi-Fi 6E, an FHD flare-reducing webcam, an optional backlit keyboard and fingerprint sensor, an HDMI 2.0 port, and dual USB Type-C ports to deal with everyday usage.
Chrome OS not only gives you an extra-long battery life, but fast boot times mean you’ll start working quicker, a simplified interface makes it easier to use, and integrated malware protection stops viruses in their tracks.
1 Specifications vary depending on model and/or region.
2 PCR stands for ‘Post-Consumer Recycled’.
3 Sand and Dust testing based on MIL-STD 810F. MIL-STD 810G/H is a testing protocol conducted in controlled settings and does not guarantee future performance in all situations. Do not attempt to simulate these tests, as damage resulting from this will not be covered by Acer's standard warranty.
4 Battery life may vary depending on model and configuration. Based on Google power_LoadTest. (http://www.chromium.org/chromium-os/testing/power-testing). Actual battery life varies by model, configuration (including storage capacity, RAM capacity, processor in use, display type and resolution, etc.), applications, power management settings, operating conditions, and utilized features.
Sale subject to Limited Warranty and Terms & Conditions agreement. All offers subject to change without notice or obligation and may not be available at all retail locations. Prices listed are manufacturer suggested retail prices and may vary by retail location. Applicable taxes extra. Not responsible for pricing or other typographical errors.