VIVE Ultimate Tracker

Paired with two high field-of-view cameras, VIVE Ultimate Tracker doesn't require the need to be seen by a headset or external sensors. Developed to be unrestricted, the OpenXR-supported tracker is fully compatible with VIVE XR Elite and VIVE Focus 3. You can connect up to five trackers per headset or PC via Wireless Dongle.

Immersion, productivity, and training amplified

Public safety training

Hands-on time

Skills training requires high-frequency hands-on time with professional tools to increase performance and get desired outcomes. Using VIVE Ultimate Trackers, first responders, police officers, and military personnel can train with these tools in a collaborative multiuser space to do their job more effectively.

Physical therapy & rehabilitation

Increase engagement

Motivation is often a barrier for physical therapy patients. VIVE Ultimate Trackers increase immersion to help therapists keep patients engaged and motivated. Data from full-body tracking can provide insight into areas of success and where improvement is needed.

Professional training

Effective and safe

VIVE Ultimate Trackers enable immersive VR training with real-world tools and peripherals, providing lifelike experiences for professionals that transport, construct, and extract hazardous materials in environments like construction, manufacturing, heavy machinery, and oil and gas.

Location-based entertainment

Cable-free setup

Elevate your free-roam immersive attraction   and secure repeat customers by adding multiple peripherals to your standalone multiuser VR experiences. No backpack PC needed.

Performance capture

Motion capture simplified

Designed for effortless setup and pinpoint accuracy, VIVE Ultimate Tracker offers game developers, animation studios, and content creators a cost-effective, time-saving solution for capturing fluid character movements without the need for traditional motion capture suits.

Sports training

On-the-go training

Athletes train hard to stay sharp. Our simple tracker setup allows players to incorporate real-world equipment or full-body tracking within virtual training environments to simulate game-day performance anywhere.

Product Features

Two high field-of-view cameras

Computer vision eliminates the need for the tracker to be seen by a headset or external sensors. No base stations also means a much larger free-roam VR supported area.

Long range connectivity

The tracker can share data back to the VIVE Wireless Dongle at up to 10m. **

Small and lightweight

At just 94g, VIVE Ultimate Tracker has an excellent weight distribution thanks to a streamlined design.

Long-lasting performance

Get up to 7 hours of continuous use 4 with the built-in battery.

Quick-release design

Minimize downtime by swapping out trackers effortlessly with the quick release design.

Command supporting pogo pins

Pogo pins can be used to simulate input buttons like grip, trigger, trackpad press, and menu buttons as if you were using a standard VR controller.

Standard 1/4-20 UNC Mount

As the most common tripod bolt thread standard, it allows for a wide range of mounting options.