With its compact size and VESA-compatible mount design, ASUS ExpertCenter PB63 is perfect for use in offices, hospitals or retail environments. And now, for the first time in the ASUS ExpertCenter PB63 is available in a choice of two colors – classic black or stunning white – so it's ready to blend into any environment. It even includes an integrated Kensington lock slot and a padlock-eye design, providing ready-made security for any situation.
It's easy to mount ASUS Mini PC PB63 onto a standard VESA plate, and an innovative locking mechanism provides extra security. Included rubber-shrouded locking screws improve the coupling and protect the chassis surface from scratches.
Note: Accessories are selected by distributors, they may by model or region.
ASUS Mini PC PB63 provides fast and convenient connectivity with two USB Gen1 Type-A , two USB 2.0 ports and one 3.2 Gen 1 Type-C® on the front panel, plus one USB 2.0 and two USB Gen2 Type-A on the rear panel. Additionally, a configurable port* supports HDMI 2.0, VGA, COM, DisplayPort or LAN functionality to create the perfect fit for any need – from signage and point-of-sale systems to kiosks and intelligent vending machines.
*Configurable port spec is selected and firmed by distributor. It may varies by model or region.