AK-PMH12 Medical Mouse with three scroll buttons
Features
Fully sealed silicone membrane with IP68 rating
Thorough wipe disinfection from all sides
Ergonomic design for right- and left-handers
5 mechanically guided mouse buttons
High resolution optical sensor for easy and accurate cursor guidance
The AK-PMH12 disinfectable medical mouse is particularly suitable for use in the hygienically sensitive environments of hospitals, medical practices, and microbiological laboratories. The fully sealed silicone membrane enables safe surface disinfection and protects the mouse against dirt, water and liquids. Germ growth from disinfectant residues is effectively prevented by thorough wipe cleaning. Due to the three scroll buttons and two mouse buttons as well as the high resolution optical sensor, the AK-PMH12 medical mouse enables maximum comfort and precission work.