AK-C8112 Wired/Wireless disinfectable hygiene keyboard with full layout and flat key profile
Fully sealed silicone membrane provides all-around protection from dirt and fluids
Approved for wipe disinfection according to CDC Guideline for Disinfection and Sterilization in Healthcare Facilities
Fully sealed with IP65 / IP68 rating
CleanFunction enables the keys to be switched off during cleaning
Standard office keyboard layout with 104 keys
Flat surface for effective and efficient wipe disinfection
Smooth, comfortable tactile typing experience
Optional wireless or corded connection via detachable USB cable
The AK-PMH21 WIRELESS disinfectible medical mouse is particularly suitable for use in hygienically sensitive environments of hospitals, medical practices and microbiological laboratories due to its cleaning and disinfection capabilities. The fully sealed silicone membrane enables safe surface disinfection and protects the mouse against dirt, water and liquids. The optical scanning is especially suitable for glossy surfaces, as e.g. Corian. Additional design features of the AK-PMH21 WIRELESS are the ergonomic shape, precise scroll and cursor control, and convenient wake-up-by-motion function.