AVerMedia carrier board EN715 is designed for NVIDIA® Jetson Nano™ (Version B01)/ TX2 NX/ Xavier™ NX module and for the industry applications in the environment with the high physical space concern and operation in the temperature range from 0°C to 70°C. It features the very compact dimensions of 70.6mm (L) x 87mm (W) x 27.3mm (H), with four Ø 3.2 mounting holes for the highly reliable field installation.
EN715 can provide the access to a list of rich I/O functions, which includes 2x 2 Lane MIPI CSI-2, 1x 4 Lane MIPI CSI-2 Camera Input, 1x 4Kp60 HDMI output, 2x USB 3.0, 1x GbE RJ-45, 20-pins GPIO expansion, 1x Micro SD card slot, and 1x Micro-B USB 2.0 for recovery. It also comes with a single-mold PCB terminal block module for the easy power connection.
With the compact dimensions, design for reliable field installation, and the rich I/O functions, EN715 is the best cost-effective choice for AIoT edge computing in the intelligent video analytics applications of Smart Retail, Smart Camera, Smart Medical and Smart City.
Be Confident in Your Purchase
The D315AOB, powered by the Jetson AGX Orin, is a Microsoft Azure certified device and validates that it can connect with Azure IoT Hub and securely provision through the Device Provisioning Service (DPS). This ensures the device's functionality and interoperability to run on Azure.
The advantage of using certified devices
In the pursuit of simplifying and accelerating IoT projects, companies are looking for effective ways to choose and connect the right set of devices, assets, or sensors to the cloud. To jumpstart IoT projects with confidence, customers are looking for certified devices and platforms that are tested for readiness, compatibility, and usability. By choosing an Azure certified device, you can save time and effort on project specs and RFP processes by knowing in advance what devices and offerings will work with Azure IoT.
AVerMedia devices are built with flexibility in mind and are designed for the following verticals.
Gather and deliver the information to streamline decisions and create more value for the customer.
Smart cities rely on smart camera feeds to gain situational awareness and respond to real-time safety and security threats.
Smart cities rely on live camera feeds to benefit from the video analysis to improve city operations fora variety of services.