The HPF675 combines the best features of Peerless-AV’s popular HPF650 in an updated design that is truly suited for larger TVs. With 30° of built-in swivel, the HPF675 ensures your guests will always be able to find the perfect viewing angle. The pull-out feature also provides flexible access to the back of the TV when service is required, and the locking feature allows staff to secure the mount against the wall to minimize unwanted tampering. This mount is VESA® compliant, and accommodates TVs up to 80lb. Equipped with functionality, maximum aesthetics, versatile installation, and endless display compatibility options, the HPF675 is the ideal solution for any hospitality or residential application.
Features