STREAM PROTECT MEMBRANE
High-quality protective membrane for the much-loved STREAM keyboard
Features
Cleanliness & hygiene: Easy to clean.
Productive work: Unbeatable typing feel
Sustainability: Washable, changeable membrane
Modern design: Slim profile
Maximum ease of use: 3 integrated status indicators, perfect slip resistance, 10 office & multimedia buttons
Highest quality: Abrasion-resistant key labeling, Cherry SX scissor mechanism
Certification: GS mark, 'Blue Angel' eco-label
CHERRY STREAM PROTECT - For the best STREAM ever! For the protection of people, the keyboard and the environment.
Suitable for current STREAM models (JK-85XX / JD-85XX) - not for CHERRY STREAM 3.0
With the CHERRY STREAM PROTECT MEMBRANE, millions of CHERRY STREAM KEYBOARD users can now add a customized hygienic key protection membrane to their keyboard. Together, CHERRY STREAM keyboards and the CHERRY STREAM PROTECT MEMBRANE become CHERRY STREAM PROTECT keyboards. The keypad can be completely wiped cleaned and even disinfected, but is still very comfortable to type on. The key membrane can be taken off the keyboard for washing and changing. The STREAM PROTECT MEMBRANE thus effectively protects people, the keyboard and the environment. The STREAM PROTECT MEMBRANE provides hygienic protection wherever a CHERRY STREAM keyboard is already in use, for example in public administration, educational institutions, schools and universities or in shared office environments.