ViewSonic PA503HD 4000 Lumens High Brightness Projector with 1.1x Optical Zoom, USB, and HDMI inputs for Home and Office

Help your best ideas look bigger and shine brighter with the ViewSonic® PA503HD projector. This state-of-the-art projector delivers up to 4,000 ANSI lumens of stunning brightness, 1080p FHD resolution and enormous images up to 300”. A .65” DMD chip enables this high-brightness projector to create multimedia images with stunning contrast for enhanced clarity. Experience versatile multimedia connectivity with dual HDMI ports as well as a USB-A output port to power wireless HDMI dongles. No matter how you set up your projector, flexible features such as auto keystone correction help ensure a picture-perfect image every single time. Plus, with a laptop and USB cable, users can enjoy hassle-free maintenance and software updates.

  • VERSATILE PROJECTOR: High brighness 4000 Lumens 1080p FHD projector with advanced visual features
  • EASY SETUP: 1.1x optical zoom, 40 degree vertical keystone
  • CAPTIVATING VISUALS: High native contrast ratio achieved through its 0.65" DMD chip.
  • LONG LAMP LIFE: SuperEco Mode allows the lamp to shine bright for up to 15,000 hours
  • FLEXIBLE CONNECTIVITY: Supports most media players, PCs, Macs, and mobile devices with inputs such as HDMI and USB Type A

Bright Images in any Environment

Packed with 4,000 lumens and a high contrast ratio, this projector is guaranteed to produce bright images in nearly any environment – even in rooms with high ambient light.

Stunning Resolution and Brightness

This projector features Full HD 1920x1080 (1080p) native resolution for sharp and clear images. It is perfect for watching all types of high definition formats (1080p/1080i/720p) and content, including movies, videos, sports, games and TV, without any distortion or scaling of the original video format.

*The image contained herein is simulated to reflect an image under different resolution (or scheme) for demonstration purposes only, and may not be the actual image displayed from the product.

High Native Contrast Ratio

Experience deeper blacks and brighter whites thanks to a state-of-the-art Texas Instruments .65" DMD chip. This high native contrast ratio lets you enjoy greater visual depth, clearer images and enhanced legibility.

See the Bigger Picture with a 300" Screen

Enjoy breathtaking images on an ultra-large screen capable of reaching up to 300". This state-of-the-art projector has a lower cost-per-inch compared to commercial displays.

Versatile Connectivity

Dual HDMI ports and a USB-A power supply port give you the freedom to connect your display to a variety of devices and external media players.

Software Updates via USB

Software and firmware updates for this projector can be easily accessed online. Simply connect the projector to a computer via USB, and run the software update program available below, in the Support & Downloads section of the product page.