D131ONB-8GB

[Preliminary]

Engineering Kit built with NVIDIA® Jetson™ Orin NX/Orin Nano Module

  • 2 x 2 Lane MIPI CSI-2 Camera input
  • 1 x 4 Lane MIPI CSI-2 Camera Input
  • 2 x M.2. for Wi-Fi, SSD and Capture card
  • 1 x GbE RJ-45 (Option PoE), 40-pin expansion header
  • 4 x USB3.2 Gen1 (5G) type A and 1 x 4Kp60 HDMI output
  • Operating temperature: 0°C ~ 70°C (TBD)
  • Dimension: 157mm(W) x 105mm(L) x 85mm(H) with stand (without antenna)
  • Support 24/7 secure remote monitoring, control, and OTA deployment empowered by Allxon

Overview

AVerMedia Engineering Kit D131 built with NVIDIA® Jetson™ Orin NX/Orin Nano Module. This efficient SoM makes advanced analytics possible while providing the ability to handle a host of other embedded IoT applications.


D131 is a ready-to-use product that integrates cameras, SSD, and thermal solutions to deliver an optimized user experience via its vertical mechanical design. The power input and expanded 40-pin are both designed at the bottom side to avoid cable interference. In addition, the capability of multi-camera support and its compact size design are also notable.

Key Industries

AVerMedia devices are built with flexibility in mind and are designed for the following verticals.

AMRs

AMRs deployment relies on live camera feeds to provide a rapid and flexible adjustment for the working process and creates a significant productivity growth.

Smart Security

Smart security relies on live camera feeds to benefit from the video analysis to improve and ensure community safety.



Smart Inspection

Smart inspection relies on live camera feeds to benefit from fast and accurate detection to improve quality control in production.

* D131OXB/D131ONB have one mSD slot, but NVIDIA Orin NX doesn’t support mSD function. It’s SOM limitation
** All specifications are subject to change without prior notice.