Deploy compelling digital signage with extreme reliability and stunning visuals with the ViewSonic ® NMP599-W-2 high-definition wireless network media player. Your content shines with 4K UHD video playback and access to rich content harnessed live from the cloud. Wireless connectivity and HTML5 support lets you easily deliver dynamic information at the point of service via the web, or from a network server. Manage content with ease thanks to the included content management software, as well as portrait and landscape design templates. And if you’re worried about running out of storage, don’t fret. Thanks to 16GB of built-in memory, the NMP599-W-2 can store and play hours and hours of stunning high-definition content. Perfect for retail, hospitality, and point-of-sale advertising, the NMP599-W-2 is the media player you can trust to deliver reliable messaging and dynamic multimedia for any of your large format displays. Signage Manager content management software and perpetual license included per device.
With support for 4K Ultra HD playback, this media player can deliver a breathtaking viewing experience with 3840x2160 resolution on compatible screens.
The ViewSonic® EMBEDDED Signage Platform (VESP) is a Linux-based Kernel OS, all-in-one solution that simplifies installation and maintenance. With VESP, there is no need for any external devices to communicate with the server or play digital media. Enjoy simplified development, reinforced capability with multiple web formats, and secured protection.
Enjoy flexible network connectivity via LAN or Wi-Fi for real-time content transmission.
This device offers seamless power-delivery through PoE (Power over Ethernet) and eliminates the need for power cords and adapters.
This media player makes the most of your digital signage displays by delivering multi-zone screen layouts, transparent PNG overlays, and a graphical scrolling ticker feature. Even in the event of a power outage, this media player will automatically reboot and play pre-loaded content once power is restored. In addition, a clock with a backup battery retains settings after a power failure.
Direct content streaming via IP videos help to engage audiences in a variety of environments including restaurants, pubs, businesses, schools and more. This device enables users to easily type video URLs on-screen, and then have the compatible HTML5 video play for more engaging digital signage.
The NMP599-W's metal housing ensures rapid cooling and protection against blunt force to maintain uniterrupted operation in all kinds of demanding environments. Designs for continuous operation in extreme conditions between -20 to -50°C (-4 to 122°F).
Users can easily switch between different landscape or portrait mode with just a click of a button. The system also supports multiple zone layouts for added flexibility.
Real Time Streaming Protocol (RTSP) is designed for use in entertainment and communications systems to control streaming media servers. Multiple units of this media player can play back video streams from a single multi-cast streaming server for easier installation and configuration. Perfect for hospitality and airport applications.
Have peace of mind in the quality and reliability of your ViewSonic device—backed by one of the industry’s best policies and a 1-year limited warranty with optional extended warranty.