Whether you want to use it for business or leisure, the compact CHERRY KW 7100 MINI BT Bluetooth® keyboard effortlessly meets all the requirements of life on the go. It only takes up a small amount of space, so you can work with it easily even in places with a reduced work surface. This flat, compact keyboard can be both transported easily and safely thanks to the included carrying case. The multi-device function ensures absolute flexibility: Connect up to three devices at the same time and switch back and forth as you like - completely wirelessly, of course.
At college, in the office, on the train, in cafés or working from home — with the CHERRY KW 7100 MINI BT, you can work comfortably and above all flexibly in any environment. This wireless multi-device keyboard has a total of three Bluetooth-5.1 channels that can be used to connect up to three devices at the same time — with secure AES-128 encryption, of course. Use the F1, F2 and F3 keys to switch between the different channels and operate the device of your choice. This small keyboard is compatible with almost any Bluetooth-enabled device*, allowing you to work on your PC, notebook, tablet and smartphone at your convenience. Due to its reduced dimensions, this compact Bluetooth keyboard with multi-device function fits on any table and can be stowed in just about any bag. Additionally, the included recycled plastic carrying case protects the CHERRY KW 7100 MINI BT, making it the ideal companion on the go.
*Supported operating systems: Windows; Android and Chrome OS with some restrictions
Multi-Device Compact Keyboard with Three Bluetooth Channels
Extra flexible, extra compact: A keyboard made for you
Unparalleled typing feel thanks to CHERRY SX scissor mechanism
Workstation ergonomics — even on the go
Even more special features