ASUS ExpertCenter PN53 is no lightweight when it comes to performance. It harnesses the power of the latest AMD Ryzen™ 6000 and 7000 Series processor combined AMD Radeon™ 600M series graphics, and can accommodate multiple storage combinations. There's also two ultrafast PCIe ® Gen 4 SSD slots and DDR5 support to ensure fast boot times and rapid app loads.
ASUS ExpertCenter PN53 is powered by the new AMD 6000 and 7000 Series CPU supporting the next gen memory - DDR5. With DDR5 4800MHz memory that is 1.5X faster and 8% more energy efficient than DDR4 3200MHz memory, PN53 provides excellent performance for daily computing tasks.
*32G DDR5 memory only supported on 7000 series SKU
The built-in WiFi 6 module allows ExpertCenter PN53 to deliver smooth high-resolution video streams, fewer dropped connections, and faster performance farther away from the router, even in dense environments. WiFi 6E is an expanded version of WiFi 6 to support high-speed 160 MHz channels.
And Wi-Fi 6E is the expanded version of Wi-Fi 6 to support extra high-speed 160MHz channels*.