Expand your network’s bandwidth and reduce digital bottlenecks with TRENDnet’s 9-Port 2.5G Unmanaged Switch with 10G SFP+ Port. This 2.5G switch with an SFP+ port comes equipped with 2.5GBASE-T RJ-45 ports that provide speeds capable of up to 2.5Gbps over your existing Cat5e or better cabling, and a 10G SFP+ slot for ultra-fast, long-distance fiber networking. Each 2.5G switch with an SFP+ port features a durable metal enclosure and can be mounted to the wall for setup flexibility. The fanless design lowers energy consumption and eliminates operating noise. TRENDnet’s reliable 2.5G Ethernet switches with a 10G SFP+ port are cost-effective solutions to increase your network’s throughput.

2.5G Ports

Equipped with 2.5GBASE-T RJ-45 ports that provide ultra-fast speeds capable of up to 2.5Gbps over existing Cat5e or better cabling.

10G SFP+ Port

The fanless design of the 2.5G switches with an SFP+ port lowers energy consumption costs and eliminates operating noise.

10G SFP+ Port


The fanless design of the 2.5G switches with an SFP+ port lowers energy consumption costs and eliminates operating noise.


  • DEVICE INTERFACE: 8 x 2.5GBASE-T ports (100Mbps/1Gbps/ 2.5Gbps); 1 x 10G SFP+ slot (1Gbps / 10Gbps); LED indicators
  • 2.5G PORTS: The 9 Port network switch is equipped with 2.5GBASE-T RJ-45 ports that provide higher gigabit speeds capable of up to 2.5Gbps over existing Cat5e or better cabling.
  • 10 GIGABIT SFP+ SLOT: A dedicated 10G SFP+ slot for high-speed network connections, providing a cost-effective solution in adding 10G link capability to an SMB network.
  • SWITCHING CAPACITY: The unmanaged switch is equipped with a 60Gbps Switching Capacity
  • COMPATABILITY: The 9 Port Ethernet switch is backwards compatible with 10/100/1000Mbps devices.
  • WALL MOUNTABLE: The 2.5G unmanaged switch features a durable metal housing with a convenient wall mountable design for greater installation flexibility.
  • FANLESS DESIGN: The fanless design lowers energy consumption and eliminates distracting operating noise.
  • IEEE STANDARD: IEEE 802.3bz (2.5G) and IEEE 802.3ae (10G SFP+) Compliant
  • TRENDnet LIFETIME PROTECTION: The TEG-S5091 9-Port Unmanaged 2.5G Switch is backed with Lifetime Manufacturer Protection
  • NDAA / TAA compliant (U.S. and Canada only)

Housing Design

Sturdy metal housing

Wall Mountable

Features a convenient wall
mountable design for greater
installation flexibility

Jumbo Frame

Sends larger packets, or Jumbo
Frames (up to 12KB) for increased
performance

LED Indicators

LED indicators on this 2.5G switch
with an SFP+ port conveys port
status

Easy Installation

No configuration needed, simply
connect network devices to the
2.5G switch with an SFP+ port

2.5G Ports

Equipped with 2.5GBASE-T RJ-45
ports, the 2.5Gb Ethernet switch
provides ultra-fast speeds capable
of up to 2.5Gbps over existing
Cat5e or better cabling

10G SFP+ Port

Dedicated 10G fiber SFP+ port for
an ultra-fast network connection
provides a cost-effective solution in
adding 10G link capability to an
SMB network

Switching Capacity

60Gbps switching capacity