TRENDnet’s AX1800 Dual-Band Wireless Gigabit Dual-WAN VPN SMB Router, model TEW-929DRU, features two concurrent WiFi bands to maximize device networking speeds: two separate high performance 802.11ax networks (5GHz: 1201Mbps / 2.4GHz: 574Mbps). It features dual-WAN ports for load balancing or fail-over modes, and encrypted Virtual Private Network (VPN) access for remote users. Dual-WAN ports smooth network loading, minimize network downtime, and allow employees to access your network from the Internet—all with a single router. This WiFi 6 router comes equipped with a 2.5GBASE-T RJ-45 LAN port that provides higher gigabit speeds capable of up to 2.5Gbps over your existing Cat5e or better cabling. Providing faster throughput to your 2.5G compatible devices such as Network attached storage and high-speed WiFi 6 access points. TEW-929DRU This wireless router features advanced management, QoS, VLAN, VPN, and other capabilities to ensure optimal performance, scalability, and protection of your network. Intelligently manage your offices’ web access with our advanced content filtering tool powered by Bark®, increase employee productivity and finally take control of your internet.

Dual-WAN
Connect up to two separate WAN internet connections to efficiently load-balance traffic by distributing network traffic to the best available link, or configure for redundancy using the WAN fail-over mode

VPN
Create an encrypted VPN tunnel to access local area network resources remotely using IPSec, PPTP, L2TP w/ IPsec, and SSL VPN protocols.

AX1800 Dual-Band WiFi
Two concurrent WiFi bands maximize device networking speeds: two separate high performance 802.11ax networks 1201Mbps (5GHz) + 574Mbps (2.4GHz) bands

FEATURES

Dual-WAN

Supports up to two separate WAN internet connections for loadbalancing or fail-over modes

Ports

1x 2.5G LAN port, 2 x Gigabit LAN ports, 1 x RJ-45 console port, 1 x USB 2.0 share port

Dual-Band WiFi 6

Two concurrent WiFi bands maximize device networking speeds: two separate high performance 802.11ax networks 1201Mbps (5GHz) + 574Mbps (2.4GHz) bands

2.5G Support

Features a 2.5GBASE-T RJ-45 LAN port that delivers higher gigabit speeds capable of up to 2.5Gbps over your existing Cat5e or better cabling. Providing faster throughput to your 2.5G compatible devices such as Network attached storage and high-speed WiFi 6 access points.

Pre-Encrypted Wireless

For your convenience the router’s WiFi bands are pre-encrypted with their own unique WPA3 passwords

VPN

Supports IPsec, PPTP, L2TP w/ IPsec, and SSL VPN protocols for encrypted remote access to local area network (LAN) resources over the internet

Inter-VLAN Routing

Provides routing capabilities between VLANs

QoS

Intelligently prioritize voice, video, and other data traffic to improve network efficiency and overall performance

Rack Mount Design

Sturdy metal housing with rack mount brackets included

Wall Mountable

Wall mount ready

Online Firmware Updates

Automatic notification of firmware updates

Management

Supports web browser (HTTP, HTTPS), CLI, SSH and Telnet management


•DEVICE INTERFACE: 1 x 2.5GbE LAN port (LAN1); 2 x Gigabit LAN ports (LAN2-LAN3); 2 x Gigabit WAN ports (WAN failover / load balancing); 1 x USB 2.0 (USB Storage Device Sharing); 1 x RJ-45 console port
•DUAL-WAN: Connect up to two separate WAN internet connections to efficiently load-balance traffic by distributing network traffic to the best available link, or configure for redundancy using the WAN fail-over mode
•VIRTUAL PRIVATE NETWORK: Create an encrypted VPN tunnel to access local area network resources remotely using IPSec, PPTP, L2TP w/ IPsec, and SSL VPN protocols.
•AX1800 DUAL-BAND WIFI 6: The VPN router consists of two concurrent WiFi bands maximize device networking speeds: two separate high performance 802.11ax networks 1201Mbps (5GHz) + 574Mbps (2.4GHz) bands
•PRE-ENCRYPTED WIRELESS: For your convenience the router’s WiFi bands are pre-encrypted with their own unique WPA3 passwords
•2.5G SUPPORT: Features a 2.5GBASE-T RJ-45 LAN port that delivers higher gigabit speeds capable of up to 2.5Gbps over your existing Cat5e or better cabling. Providing faster throughput to your 2.5G compatible devices such as Network attached storage and high-speed WiFi 6 access points.
•INTER-VLAN ROUTING: The WiFi 6 Router provides routing capabilities between VLANs
•QUALITY OF SERVICE (QoS): Intelligently prioritize voice, video, and other data traffic to improve network efficiency and overall performance 

• RACK MOUNT DESIGN: Sturdy metal housing with rack mount brackets included
•WALL MOUNTABLE: Wall mount ready and includes a grounding screw
•ONLINE FIRMWARE UPDATES: Automatic notification of firmware updates
•MANAGEMENT: Supports web browser (HTTP, HTTPS), CLI, SSH and Telnet management
•NDAA / TAA compliant (U.S. and Canada only)