D315AO

Engineering Kit built with NVIDIA® Jetson AGX Orin™ Module

  • 120-pin highspeed connector for MIPI SerDes cameras, such as GMSL2/FPD-link III/V-by-One® HS, to deploy in AMR application
  • 1x GbE & 1x 10G RJ-45 ethernet for dozens of IP cameras streaming simultaneously in smart security application
  • 10GigE Vision camera connector for smart inspection.
  • 1x PCIe slot for multi-function expansion.
  • 1x M.2. E key for Wi-Fi 6E, 1x mPCIe for 4G & 5G with adapter card, and 1x M.2. M key for SSD and capture
  • Operating temperature: -25°C ~ 70°C
  • Dimension: 141.5mm(W) x 133.5mm(L) x 63mm(H)

Overview

AVerMedia Engineering Kit D315AO built with NVIDIA® Jetson AGX Orin™ module, which brings next-level AI performance and power-efficient capability for all autonomous machines. This efficient SoM makes advanced analytics possible while providing the ability to handle a host of other embedded IoT applications.

D315AO includes a 120-pin high-speed connector for connecting MIPI SerDes cameras, which can fulfill the demand for AMRs. In addition, a sufficient Ethernet bandwidth with 10G is excellent for applying smart security, enabling dozens of IP cameras to stream simultaneously. The connector for the 10GigE Vision Camera is also great for smart inspection. Lastly, with its compact size, D315 furnishes a PCIe slot for multi-function expansion and excellent compatibility with Wi-Fi 6 and 5G.

Key Industries

AVerMedia devices are built with flexibility in mind and are designed for the following verticals.

AMRs

AMRs deployment relies on live camera feeds to provide a rapid and flexible adjustment for the working process and creates a significant productivity growth.


Smart Security

Smart security relies on live camera feeds to benefit from the video analysis to improve and ensure community safety.


Smart Inspection

Smart inspection relies on live camera feeds to benefit from fast and accurate detection to improve quality control in production.