ViewSonic VP2468A_H2 24-Inch Dual Pack Head-Only IPS 1080p Monitor with Advanced Ergonomics, 100% sRGB REC 709, 14-bit 3D LUT, Eye Care, and 65W USB C, Daisy Chain

If you’re looking for professional dual monitors that deliver unmatched color accuracy, as well as easy deployment and mounting capabilities, look no further than the ViewSonic® VP2468a_H2. Sold as a dual pack of monitors without monitor stands, VP2468a_H2 requires less packaging for a reduced environmental footprint, while still providing VESA-compatible mounting for easy installation. USB-C connectivity helps to simplify your workspace by delivering audio, video, data and up to 65W of power delivery over a single universal cable. In addition, DisplayPort out enables seamless daisy chaining dual-monitor setup, while edge-to-edge SuperClear® IPS panels and ultra-thin bezels provide a sleek and frameless viewing experience. To ensure precise, uniform color, these monitors are factory calibrated to deliver an amazing Delta E<2 value. An integrated color uniformity function ensures consistent chromaticity across the screen, while a 14-bit 3D look-up table generates a stunningly smooth palette of 4.39 trillion colors.

  • PREMIUM MONITOR: 24 Inch Full HD (1920x1080p) IPS monitor with thin bezels and 60Hz refresh rate
  • LESS CABLE CLUTTER: Ethernet RJ45 and USB-C connectivity for fast data, audio and video transfer, 65W charging over one cable
  • ERGONOMIC STAND: Advanced ergonomics (tilt, swivel, pivot and height) for all-day comfort
  • ENHANCED VIEWING COMFORT: Flicker-Free technology and Blue Light Filter for reduced eye fatigue
  • EXCEPTIONAL COLOR ACCURACY: 100% sRGB, EBU, SMPTE-C, Rec. 709, and DICOM-SIM color spaces and Delta E<2 accuracy
  • PANTONE VALIDATED: This monitor has been certified as capable of reproducing Pantone Matching System colors
  • HARDWARE CALIBRATED: Factory hardware calibration ensures that the color displayed perfectly from the start (Calibration report included in box)
  • FLEXIBLE CONNECTIVITY: The VP2468a supports laptops, PCs, Macs and more with USB-C, RJ45, USB, HDMI, DP (DaisyChain enabled) inputs

Two Monitors in a Single Package

Sold as a dual pack without monitor stands, these monitors require less packaging for a reduced environmental footprint, while still providing VESA compatible mounting for easy installation.

Integrated Docking Capabilities

With advanced connectivity options including RJ45 and USB 3.2 Type-C, this all-in-one display solution eliminates the need for costly docking stations, as well as multiple wires, cables, and adapters. Simplify and streamline your desktop by connecting your peripherals to this workstation command center.

Amazing Color Accuracy

Each of our monitors is factory calibrated to deliver an amazing Delta E<2 value and includes a detailed calibration report for sRGB, EBU, SMPTE-C, Rec. 709, and DICOM-SIM color spaces. Whether you’re a photographer shooting in sRGB, or a video editor in need of REC 709/SMPT-C/EBU standards, rest assure that this monitor can deliver the accuracy you need to complete your best work.

Pantone Validated Display

For professionals who require color fidelity in every pixel, Pantone® Validated ViewSonic® displays offer pinpoint color accuracy.

Each Pantone Validated display has been rigorously tested and deemed capable of reproducing the Pantone Matching System (PMS) Colors. Whether it’s film editing, graphic design or other jobs where color is critical, these certified displays are built to eliminate guesswork and help you create with confidence, so you can finish your assignments with flying colors.

ViewSonic, X-rite and Pantone worked to provide creatives a way to confirm a monitor’s Pantone Color rendering capability. If you count on color accuracy, count on a Pantone Validated display.

Look for the Pantone Validated mark on an increasing number of professional color devices.

VESA 100 x 100 Compatible

With standard VESA-compatible mounting points, these monitors are compatible with any universal, third-party, VESA mount (100mm x 100mm).

The optional LCD-DMA-002 mounting arm can accommodate two monitors up to 27"" in size, freeing up desktop space while offering full ergonomic adjustability for customized configurations and comfort.

Excellent Screen Uniformity

Uniformity of color across the screen is critical to achieving accurate viewing and editing of images – without it, any work performed on a less-than-accurate monitor may cause incorrect color adjustments. An integrated color uniformity function ensures consistent color and luminance across the screen – meaning you get screen-wide true color from edge to edge, corner to corner, every time.*

*Color uniformity function works within the following color spaces: sRGB, EBU, SMPTE-C, Rec. 709

Command and Control Made Easy

Integrated vDisplayManager software enhances productivity by putting the On-Screen Display (OSD) menu controls on your monitor’s screen. This delivers a more comfortable viewing experience by allowing you to quickly and easily adjust display settings such as volume, brightness, contrast, and more.

EPEAT Certified

With EPEAT Certification, this monitor delivers a reduced environmental impact over the complete product lifecycle, making it a great eco-friendly, long-term investment.

ENERGY STAR Certification

This is an ENERGY STAR certified product that can save on energy costs* while reducing greenhouse gases.

*Energy savings may vary based on actual usage and other factors.

3-year Limited Warranty

Have peace of mind in the quality and reliability of your ViewSonic monitor—backed by one of the industry’s best pixel performance policies and a 3-year limited warranty.*

*Subject to ViewSonic's warranty and on-site service terms and conditions.

ViewSonic Monitors with USB Type-C