TRENDnet’s high-performance AX3000 Dual Band WiFi 6 PoE+ Access Point, model TEW-923DAP, features two concurrent WiFi bands to maximize networking speeds with the latest WiFi 6 technology. The two separate high-speed WiFi 6 bands provide speeds up to 2402Mbps on the 5GHz band and 573Mbps on the 2.4GHz band. The access point also supports Access Point (AP) and Repeater modes. Faster speeds are possible on this WiFi 6 access point with 1024-QAM, OFDMA, and MU-MIMO technologies. MU-MIMO technology processes multiple data streams simultaneously, increasing real-time WiFi performance when multiple devices access the network. The wireless access point features access control, bandwidth control, and band steering. The low-profile housing design blends into most environments and includes a convenient wall / ceiling mounting plate.
AX3000: concurrent 2402Mbps on 5GHz band + 573Mbps on 2.4GHz band
Saves installation time and setup costs with 2.5GbE PoE+ support
Supports Access Point (AP) and Repeater modes
MU-MIMO technology enables the access point to process multiple data streams simultaneously along with WiFi 6 OFDMA technology to increase real-time WiFi performance
Band steering alleviates network congestion by automatically directing wireless devices from the 2.4GHz band to the 5GHz band
Manage traffic allocation on the WiFi 6 access point per SSID for each band separately
Support for wireless encryption of up to WPA3
Create up to 8 SSIDs per band (16 total)
2.5GBASE-T PoE+ LAN port maintains a high-performance connection to the wired network
LED control reduces product visibility by disabling the LED indicator
Low-profile housing design blends into most environments
Wall / Ceiling mounting plate
TRENDnet’s high-performance Dual Band WiFi 6 PoE+ Access Points, features two concurrent WiFi bands to maximize networking speeds with the latest WiFi 6 technology. These WiFi 6 access points also supports Access Point (AP) and Repeater modes.
Faster speeds are possible on this WiFi 6 access point with 1024-QAM, OFDMA, and MU-MIMO technologies. MU-MIMO technology processes multiple data streams simultaneously, increasing real-time WiFi performance when multiple devices access the network. The wireless access points features access control, bandwidth control, and band steering. The low-profile housing design blends into most environments, and includes a convenient wall / ceiling mounting plate.